The CGO-505 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
Frequency: 5 MHz - 1.5 GHz
Application: EMI Radited Site Reference Source
Frequency Step Size: 5 MHz step
Antennas: 5 and 12 inch monopole
Power: Battery 6 V NimH
Charger input: 6 VDC, 500 mA
Output connector: BNC
Weight: 2 lbs. /0.9 kg
Size: 7 × 0.75 / 17.7 ×1.9
The Com-Power model CGO-505 Comb Generator is an EMI Radiated Site Reference Source. It radiates signals up to 1 GHz with a 5 MHz step size.
The CGO-505 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
- Frequency: 5 MHz - 1.5 GHz
- Application: EMI Radited Site Reference Source
- Frequency Step Size: 5 MHz step
- Antennas: 5 and 12 inch monopole
- Power: Battery 6 V NimH
- Charger input: 6 VDC, 500 mA
- Output connector: BNC
- Weight: 2 lbs. /0.9 kg
- Size: 7 × 0.75 / 17.7 ×1.9
The Com-Power model CGO-505 Comb Generator is an EMI Radiated Site Reference Source. It radiates signals up to 1 GHz with a 5 MHz step size.