The CG-515 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
Step size (MHz): 5 or 1
Frequency Range (MHz): 1-1000
Reference noise source - For site verification
Conducted and radiated noise
Small Size - To test small enclosures
Battery Powered - For accuracy and convenience
Two Year Warranty
The Com-Power CG-515 Comb Generator is a reference radiating EMI source for quick radiated EMI site verification that can cut down on elaborate and time consuming EMI tests. It can be used identify potential measurement errors that can be cause by malfunctioning instrumentation or changes to the test setup. The Com-Power CG-515 Comb Generator is self contained radiating signal source, that produces all the harmonics of the frequency determined by step size up to it's maximum range of operation with fixed minimum variation. The single monopole antenna affixed on top of the Comb Generator radiates the reference signals and is battery operated and have no interconnecting cables that could change the radiated signal.
The CG-515 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
- Step size (MHz): 5 or 1
- Frequency Range (MHz): 1-1000
- Reference noise source - For site verification
- Conducted and radiated noise
- Small Size - To test small enclosures
- Battery Powered - For accuracy and convenience
- Two Year Warranty
The Com-Power CG-515 Comb Generator is a reference radiating EMI source for quick radiated EMI site verification that can cut down on elaborate and time consuming EMI tests. It can be used identify potential measurement errors that can be cause by malfunctioning instrumentation or changes to the test setup. The Com-Power CG-515 Comb Generator is self contained radiating signal source, that produces all the harmonics of the frequency determined by step size up to it's maximum range of operation with fixed minimum variation. The single monopole antenna affixed on top of the Comb Generator radiates the reference signals and is battery operated and have no interconnecting cables that could change the radiated signal.