The CDN-USB-AE is a 230 MHz cdn from Com-Power.
Features:
Frequency range 150 MHz to 230 MHz
Meets CISPR 16-1-2 requirements
USB cables with type A connector
Individual calibration
Three Year Warranty
Applications:
During conducted Immunity testing, CDNs are utilized to provide a means of coupling RF common mode signals to each line. In addition, CDNs provide the required common mode impedance to the EUT, isolation to the auxiliary equipment via common mode decoupling of the disturbance signals and provide uninterrupted communication between the EUT and auxiliary equipment.
The Com-Power CDN-USB-AE is a Coupling/Decoupling Network designed specifically for testing product for conducted immunity per IEC/EN 61000-4-6. The CDN-USB-AE is designed for testing products that uses USB cables for communication. It has a USB type A on the EUT side and USB Type B on the AE side. The CDN-USB-AE can handle up to 1 Amp of current.
The CDN-USB-AE is a 230 MHz cdn from Com-Power.
Features:
- Frequency range 150 MHz to 230 MHz
- Meets CISPR 16-1-2 requirements
- USB cables with type A connector
- Individual calibration
- Three Year Warranty
Applications:
- During conducted Immunity testing, CDNs are utilized to provide a means of coupling RF common mode signals to each line. In addition, CDNs provide the required common mode impedance to the EUT, isolation to the auxiliary equipment via common mode decoupling of the disturbance signals and provide uninterrupted communication between the EUT and auxiliary equipment.
The Com-Power CDN-USB-AE is a Coupling/Decoupling Network designed specifically for testing product for conducted immunity per IEC/EN 61000-4-6. The CDN-USB-AE is designed for testing products that uses USB cables for communication. It has a USB type A on the EUT side and USB Type B on the AE side. The CDN-USB-AE can handle up to 1 Amp of current.