The CDN-T8SE is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
Frequency Range 150 MHz to 230 MHz
Designed for IEC / EN 61000-4-6
Four unscreened, balanced pairs
Individual calibration included
Com-Power CDN-T8SE is a part of the series of Coupling/Decoupling Networks designed specifically for testing product for conducted immunity per IEC/EN 61000-4-6. The Com-Power CDN-T8SE is designed for testing products that uses four unscreened, balanced pairs for communication such as Ethernet. It has a RJ45 connectors for both EUT and AE connection. The Com-Power CDN-T8SE can handle up to 1.5 Amps of current. The RF disturbance signal coupling port is female BNC. It can handle up to 40V of RF Input Voltage. The bottom surface of the CDN is not painted for easy and effective grounding. All Com-Power CDNs are individually calibrated. The Com-Power CDN-T8SE fully complies with the requirements contained in the IEC 61000-4-6 and CISPR 16-1-2. All Com-Power CDNs can be purchased separately or as part of the CIS series conducted immunity test system. This is a pre-packaged solution that includes an ACS series power amplifier and all accessories required for the test.
The CDN-T8SE is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
- Frequency Range 150 MHz to 230 MHz
- Designed for IEC / EN 61000-4-6
- Four unscreened, balanced pairs
- Individual calibration included
Com-Power CDN-T8SE is a part of the series of Coupling/Decoupling Networks designed specifically for testing product for conducted immunity per IEC/EN 61000-4-6. The Com-Power CDN-T8SE is designed for testing products that uses four unscreened, balanced pairs for communication such as Ethernet. It has a RJ45 connectors for both EUT and AE connection. The Com-Power CDN-T8SE can handle up to 1.5 Amps of current. The RF disturbance signal coupling port is female BNC. It can handle up to 40V of RF Input Voltage. The bottom surface of the CDN is not painted for easy and effective grounding.
All Com-Power CDNs are individually calibrated. The Com-Power CDN-T8SE fully complies with the requirements contained in the IEC 61000-4-6 and CISPR 16-1-2. All Com-Power CDNs can be purchased separately or as part of the CIS series conducted immunity test system. This is a pre-packaged solution that includes an ACS series power amplifier and all accessories required for the test.