The CDN-S9E is a 150 kHz cdn from Com-Power.
Features:
150 kHz - 80 MHz Frequency Range
With 9 Conductors
For Signal Lines
Meets EN 61000-4-6 Requirements
Individual Calibration
Two Year Warranty
Applications:
During the test the CDN-S9E is connected to the signal cables between the equipment under test (EUT) and auxiliary equipment (AE). The type of cables will determine which CDN to use for the test.
The CDN-S9E coupling network delivers injected RF common mode current disturbance signals through the various conductors to the equipment under test (EUT). The decoupling networks are used insure that the disturbing signals injected on the signal or power line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. Each CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling. The image is for reference only. See product specification for details.
The CDN-S9E is a 150 kHz cdn from Com-Power.
Features:
- 150 kHz - 80 MHz Frequency Range
- With 9 Conductors
- For Signal Lines
- Meets EN 61000-4-6 Requirements
- Individual Calibration
- Two Year Warranty
Applications:
- During the test the CDN-S9E is connected to the signal cables between the equipment under test (EUT) and auxiliary equipment (AE). The type of cables will determine which CDN to use for the test.
The CDN-S9E coupling network delivers injected RF common mode current disturbance signals through the various conductors to the equipment under test (EUT). The decoupling networks are used insure that the disturbing signals injected on the signal or power line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. Each CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling.
The image is for reference only. See product specification for details.