The CDN-M350E is a 150 kHz cdn from Com-Power.
Features:
Frequency Range: 150 kHz to 230 MHz
Current Ratings of 25, 50 and 100 Amps
Three-Line (M3)
Fully Compliant with CISPR 16-1-2 and IEC 61000-4-6
Three-Year Warranty
Applications:
The Com-Power CDN-M350E provides a means by which common mode RF energy can be coupled onto the EUT power lines while maintaining the required impedance over the ground plane, without interruption of input power. Common mode decoupling is also employed to minimize interference to the power source and/or auxiliary equipment. A basic diagram of the CDN circuit is illustrated below.
The Com-Power CDN-M350E Coupling/Decoupling Networks (CDNs) is designed specifically for conducted disturbance immunity tests performed on power lines according to IEC 61000-4-6. It should be noted that the total number of power line conductors for the Equipment Under Test (EUT), including line(s), neutral and safety ground, must be equal to the number of lines integral to the CDN. Each CDN is provided with two (2) Common Mode (or shorting) Adapters.
The CDN-M350E is a 150 kHz cdn from Com-Power.
Features:
- Frequency Range: 150 kHz to 230 MHz
- Current Ratings of 25, 50 and 100 Amps
- Three-Line (M3)
- Fully Compliant with CISPR 16-1-2 and IEC 61000-4-6
- Three-Year Warranty
Applications:
- The Com-Power CDN-M350E provides a means by which common mode RF energy can be coupled onto the EUT power lines while maintaining the required impedance over the ground plane, without interruption of input power. Common mode decoupling is also employed to minimize interference to the power source and/or auxiliary equipment. A basic diagram of the CDN circuit is illustrated below.
The Com-Power CDN-M350E Coupling/Decoupling Networks (CDNs) is designed specifically for conducted disturbance immunity tests performed on power lines according to IEC 61000-4-6. It should be noted that the total number of power line conductors for the Equipment Under Test (EUT), including line(s), neutral and safety ground, must be equal to the number of lines integral to the CDN. Each CDN is provided with two (2) Common Mode (or shorting) Adapters.