The CDN-M125E is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
Frequency Range - 150 kHz -230 MHz
Meets EN 61000-4-6 requirements
Current Rating: up to 25 Amps
Number of wires in the power cord: 1
Application: Single Line
Individual Calibration
The Com-Power CDN-M125E Coupling / Decoupling Networks (CDN) is used to couple common mode and modulated signals onto single power line systems. This CDN is ideal for electronic systems that uses the chassis as the DC return.
The Com-Power CDN-M125E are for testing from 150 kHz - 230 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. During the test, the CDN is connected to the powerline cables between the equipment under test (EUT) and auxiliary equipment (AE). The number of conductors in the cable will determine which CDN to use for the test.
The CDN-M125E is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
- Frequency Range - 150 kHz -230 MHz
- Meets EN 61000-4-6 requirements
- Current Rating: up to 25 Amps
- Number of wires in the power cord: 1
- Application: Single Line
- Individual Calibration
The Com-Power CDN-M125E Coupling / Decoupling Networks (CDN) is used to couple common mode and modulated signals onto single power line systems. This CDN is ideal for electronic systems that uses the chassis as the DC return.
The Com-Power CDN-M125E are for testing from 150 kHz - 230 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. During the test, the CDN is connected to the powerline cables between the equipment under test (EUT) and auxiliary equipment (AE). The number of conductors in the cable will determine which CDN to use for the test.