The CDN-C75 is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
For Signal Lines
Frequency Range - 150 kHz - 230 MHz
Meets EN 61000-4-6 Requirements
Current Rating: 2 Amps
Cable Impedance: 75 ohms
Coupling Point: Shield
Individual Calibration
AE & EUT Connector Type: BNC Female
Three Year Warranty
The Com-Power CDN C75 Coupling / Decoupling Networks (CDN) are for injecting disturbing signals on to 50 Ohm (CDN-C50) and 75 Ohm (CDN-C75) shielded coax cables. These CDN have BNC connectors for EUT and AE connections.
The Com-Power CDN-C75 decoupling networks are used to insure that the disturbing signals injected on the signal line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. Each CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling.
The CDN-C75 is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
- For Signal Lines
- Frequency Range - 150 kHz - 230 MHz
- Meets EN 61000-4-6 Requirements
- Current Rating: 2 Amps
- Cable Impedance: 75 ohms
- Coupling Point: Shield
- Individual Calibration
- AE & EUT Connector Type: BNC Female
- Three Year Warranty
The Com-Power CDN C75 Coupling / Decoupling Networks (CDN) are for injecting disturbing signals on to 50 Ohm (CDN-C50) and 75 Ohm (CDN-C75) shielded coax cables. These CDN have BNC connectors for EUT and AE connections.
The Com-Power CDN-C75 decoupling networks are used to insure that the disturbing signals injected on the signal line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. Each CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling.