The CDN-C50 is a 150 kHz cdn from Com-Power.
Features:
For Signal Lines
Frequency Range - 150 kHz - 80 MHz
Meets EN 61000-4-6 Requirements
Individual Calibration
Two Year Warranty
Applications:
During the test the CDN-C50 is connected to the signal cables between the equipment under test (EUT) and auxiliary equipment (AE). The type of cables will determine which CDN to use for the test. The Com-Power CDN-C50 CDN is for injecting disturbing signals onto 50 Ohm (CDN-C50) and 75 Ohm (CDN-C75) coax cables. This CDN has a BNC EUT and AE connections.
The Com-Power CDN-C50 signal line Coupling / Decoupling Networks (CDN) are for testing from 150 kHz - 80 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. The image is for reference only. See product specification for details.
The CDN-C50 is a 150 kHz cdn from Com-Power.
Features:
- For Signal Lines
- Frequency Range - 150 kHz - 80 MHz
- Meets EN 61000-4-6 Requirements
- Individual Calibration
- Two Year Warranty
Applications:
- During the test the CDN-C50 is connected to the signal cables between the equipment under test (EUT) and auxiliary equipment (AE). The type of cables will determine which CDN to use for the test. The Com-Power CDN-C50 CDN is for injecting disturbing signals onto 50 Ohm (CDN-C50) and 75 Ohm (CDN-C75) coax cables. This CDN has a BNC EUT and AE connections.
The Com-Power CDN-C50 signal line Coupling / Decoupling Networks (CDN) are for testing from 150 kHz - 80 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields.
The image is for reference only. See product specification for details.