The CDN-AF2E is a 230 MHz cdn from Com-Power.
Features:
Frequency Range 150 MHz to 230 MHz
Designed for IEC / EN 61000-4-6
Two wire unscreened, unbalanced cables
Individual calibration included
Three Year Warranty
Applications:
During conducted Immunity testing, CDNs are utilized to provide a means of coupling RF common mode signals to each line. In addition, CDNs provide the required common mode impedance to the EUT, isolation to the auxiliary equipment via common mode decoupling of the disturbance signals and provide uninterrupted communication between the EUT and auxiliary equipment.
The Com-Power CDN-AF2E is a Coupling/Decoupling Network designed specifically for testing product for conducted immunity per IEC/EN 61000-4-6. The CDN-AF2E is designed for testing products that uses two wire unscreened cables for data communication. It has eight 2 mm shrouded banana sockets for both EUT and AE power connection. The CDN-AF2E can handle up to 5 Amps of current.
The CDN-AF2E is a 230 MHz cdn from Com-Power.
Features:
- Frequency Range 150 MHz to 230 MHz
- Designed for IEC / EN 61000-4-6
- Two wire unscreened, unbalanced cables
- Individual calibration included
- Three Year Warranty
Applications:
- During conducted Immunity testing, CDNs are utilized to provide a means of coupling RF common mode signals to each line. In addition, CDNs provide the required common mode impedance to the EUT, isolation to the auxiliary equipment via common mode decoupling of the disturbance signals and provide uninterrupted communication between the EUT and auxiliary equipment.
The Com-Power CDN-AF2E is a Coupling/Decoupling Network designed specifically for testing product for conducted immunity per IEC/EN 61000-4-6. The CDN-AF2E is designed for testing products that uses two wire unscreened cables for data communication. It has eight 2 mm shrouded banana sockets for both EUT and AE power connection. The CDN-AF2E can handle up to 5 Amps of current.