Columbus McKinnon Corporation Hoists & Rigging Products TB / TR Double Girder Trolley Hoist Yale Cable King Series

Description
Yale Cable King TB/TR Double Girder Trolley (Single/Double Reeved) combines the outstanding features of the Cable King electric wire rope hoist in a versatile Trolley ideal for a multitude of applications. Additional features and benefits include: TB Capacity 5 - 20 Tons TR Capacity 5 - 35 Tons Faster lifting speeds and heavy-duty service Available in a variety of gages Flux vector hoist control with Magnetek drives on motors 25 Hp and larger Single, two speed or Magnetek inverter controls on motors under 25 Hp Weston screw-and-disc type load brake through 20HP AC-disc-type motor brake Upper and lower geared limit switch Upper plugging limit switch Rubber bumpers Rail sweeps Conforms with ASME B30.2 Available for Class 'D' and CMAA 70 specifications TR only available in Double Reeved
Description
Yale Cable King TB/TR Double Girder Trolley (Single/Double Reeved) combines the outstanding features of the Cable King electric wire rope hoist in a versatile Trolley ideal for a multitude of applications. Additional features and benefits include: TB Capacity 5 - 20 Tons TR Capacity 5 - 35 Tons Faster lifting speeds and heavy-duty service Available in a variety of gages Flux vector hoist control with Magnetek drives on motors 25 Hp and larger Single, two speed or Magnetek inverter controls on motors under 25 Hp Weston screw-and-disc type load brake through 20HP AC-disc-type motor brake Upper and lower geared limit switch Upper plugging limit switch Rubber bumpers Rail sweeps Conforms with ASME B30.2 Available for Class 'D' and CMAA 70 specifications TR only available in Double Reeved

Suppliers

Company
Product
Description
Supplier Links
TB / TR Double Girder Trolley Hoist Yale Cable King Series
Yale Cable King TB/TR Double Girder Trolley (Single/Double Reeved) combines the outstanding features of the Cable King electric wire rope hoist in a versatile Trolley ideal for a multitude of applications. Additional features and benefits include: TB Capacity 5 - 20 Tons TR Capacity 5 - 35 Tons Faster lifting speeds and heavy-duty service Available in a variety of gages Flux vector hoist control with Magnetek drives on motors 25 Hp and larger Single, two speed or Magnetek inverter controls on motors under 25 Hp Weston screw-and-disc type load brake through 20HP AC-disc-type motor brake Upper and lower geared limit switch Upper plugging limit switch Rubber bumpers Rail sweeps Conforms with ASME B30.2 Available for Class 'D' and CMAA 70 specifications TR only available in Double Reeved

Yale Cable King TB/TR Double Girder Trolley (Single/Double Reeved) combines the outstanding features of the Cable King electric wire rope hoist in a versatile Trolley ideal for a multitude of applications.

Additional features and benefits include:

  • TB Capacity 5 - 20 Tons
  • TR Capacity 5 - 35 Tons
  • Faster lifting speeds and heavy-duty service
  • Available in a variety of gages
  • Flux vector hoist control with Magnetek drives on motors 25 Hp and larger
  • Single, two speed or Magnetek inverter controls on motors under 25 Hp
  • Weston screw-and-disc type load brake through 20HP
  • AC-disc-type motor brake
  • Upper and lower geared limit switch
  • Upper plugging limit switch
  • Rubber bumpers
  • Rail sweeps
  • Conforms with ASME B30.2
  • Available for Class 'D' and CMAA 70 specifications
  • TR only available in Double Reeved
Supplier's Site
Monorail and Base Mount Hoist (Single Reeved) - Yale Cable King Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Monorail and Base Mount Hoist (Single Reeved)
Yale Cable King Series
Monorail and Base Mount Hoist (Single Reeved) Yale Cable King Series
Yale Cable King Monorail and Base Mount Unit (Single Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments. Additional features and benefits include: Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount One-Piece Welded Steel Frame Precision Spur Gearing Machined Steel Rope Drum Enclosed Bottom Blocks with 360° Hook Rotation High starting torque motor designed especially for hoisting service Automotive-Type Drive Shaft for a smooth running, long-lasting drive Weston Screw-Type Load Brake and Disk-Type AC Motor Brakes

Yale Cable King Monorail and Base Mount Unit (Single Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments.

Additional features and benefits include:

  • Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount
  • One-Piece Welded Steel Frame
  • Precision Spur Gearing
  • Machined Steel Rope Drum
  • Enclosed Bottom Blocks with 360° Hook Rotation
  • High starting torque motor designed especially for hoisting service
  • Automotive-Type Drive Shaft for a smooth running, long-lasting drive
  • Weston Screw-Type Load Brake and Disk-Type AC
  • Motor Brakes
Supplier's Site
Monorail and Deck Mount Hoist (Double Reeved) - Yale Cable King Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Monorail and Deck Mount Hoist (Double Reeved)
Yale Cable King Series
Monorail and Deck Mount Hoist (Double Reeved) Yale Cable King Series
Yale Cable King Monorail and Deck Mount Unit (Double Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments. Additional features and benefits include: Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount One-Piece Welded Steel Frame Precision Spur Gearing Machined Steel Rope Drum Enclosed Bottom Blocks with 360° Hook Rotation High starting torque motor designed especially for hoisting service Automotive-Type Drive Shaft for a smooth running, long-lasting drive Weston Screw-Type Load Brake and Disk-Type AC Motor Brakes

Yale Cable King Monorail and Deck Mount Unit (Double Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments.

Additional features and benefits include:

  • Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount
  • One-Piece Welded Steel Frame
  • Precision Spur Gearing
  • Machined Steel Rope Drum
  • Enclosed Bottom Blocks with 360° Hook Rotation
  • High starting torque motor designed especially for hoisting service
  • Automotive-Type Drive Shaft for a smooth running, long-lasting drive
  • Weston Screw-Type Load Brake and Disk-Type AC
  • Motor Brakes
Supplier's Site
Air Wire Rope Monorail Hoist Yale Cable King Series
Yale Cable King Air Wire Rope Monorail (Single Reeved/Double Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments. Additional features and benefits include: Lug, Plain, Geared & Motorized Trolley Standard or close headroom models Cord or lever pendant control two brakes Two limit switches Spark resistant models available Full range of air hoist accessories Air motors are sealed against dust, moisture, and corrosive gases. Air hoists perform well where heat may be a problem-either from extremely heavy duty cycles or from above average ambient temperatures. Spark resistant options. Precise, almost infinitely variable speed control is standard.

Yale Cable King Air Wire Rope Monorail (Single Reeved/Double Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments.

Additional features and benefits include:

  • Lug, Plain, Geared & Motorized Trolley
  • Standard or close headroom models
  • Cord or lever pendant control two brakes
  • Two limit switches
  • Spark resistant models available
  • Full range of air hoist accessories
  • Air motors are sealed against dust, moisture, and corrosive gases.
  • Air hoists perform well where heat may be a problem-either from extremely heavy duty cycles or from above average ambient temperatures.
  • Spark resistant options.
  • Precise, almost infinitely variable speed control is standard.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists Hoists Hoists Hoists
Product Number Yale Cable King Series Yale Cable King Series Yale Cable King Series Yale Cable King Series
Product Name TB / TR Double Girder Trolley Hoist Monorail and Base Mount Hoist (Single Reeved) Monorail and Deck Mount Hoist (Double Reeved) Air Wire Rope Monorail Hoist
Mounting Trolley Trolley Trolley Trolley
Load Hook Single Single Single Single
Type Electric Electric Electric Pneumatic
Load Capacity 10000 to 70000 lbs (4535 to 31746 kg) 2000 to 4000 lbs (907 to 1814 kg) 2000 to 50000 lbs (907 to 22676 kg) 1000 to 70000 lbs (454 to 31746 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 0.5 - 500100051500670 - Certex UK
Specs
Unit Weight 61.7 lbs (28.0 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Air Hoist - Profi 25 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 0.7 ft (2.16 dm)
View Details