Columbus McKinnon Corporation Hoists & Rigging Products Electric Chain Hoist Valustar Series

Description
The CM Valustar Electric Chain Hoist features a compact, lightweight design built specifically for general commercial applications. Valustar is an economical choice for your material handling needs. Additional features and benefits include: Fully machined and heat treated liftwheel with hardened chain guides for smooth chain operation and reduced chain wear 5 ft. power cord length Heavy-duty caliper type AC brake Rugged NEMA 4 control station, 115 volt control circuit Easy to install and maintain Hoistaloy load chain for smooth operation and maximum chain life Efficient regenerative braking system to avoid heat generation in power train Enclosed hoist duty motor Gear train lifetime lubricated with non-oxidizing grease Latch type hooks Hook suspension standard Fully machined and heat treated gear train Standard overload Protector device H3 duty-1 phase; H-4 duty-3 phase One-year warranty Metric rated
Description
The CM Valustar Electric Chain Hoist features a compact, lightweight design built specifically for general commercial applications. Valustar is an economical choice for your material handling needs. Additional features and benefits include: Fully machined and heat treated liftwheel with hardened chain guides for smooth chain operation and reduced chain wear 5 ft. power cord length Heavy-duty caliper type AC brake Rugged NEMA 4 control station, 115 volt control circuit Easy to install and maintain Hoistaloy load chain for smooth operation and maximum chain life Efficient regenerative braking system to avoid heat generation in power train Enclosed hoist duty motor Gear train lifetime lubricated with non-oxidizing grease Latch type hooks Hook suspension standard Fully machined and heat treated gear train Standard overload Protector device H3 duty-1 phase; H-4 duty-3 phase One-year warranty Metric rated

Suppliers

Company
Product
Description
Supplier Links
Electric Chain Hoist Valustar Series
The CM Valustar Electric Chain Hoist features a compact, lightweight design built specifically for general commercial applications. Valustar is an economical choice for your material handling needs. Additional features and benefits include: Fully machined and heat treated liftwheel with hardened chain guides for smooth chain operation and reduced chain wear 5 ft. power cord length Heavy-duty caliper type AC brake Rugged NEMA 4 control station, 115 volt control circuit Easy to install and maintain Hoistaloy load chain for smooth operation and maximum chain life Efficient regenerative braking system to avoid heat generation in power train Enclosed hoist duty motor Gear train lifetime lubricated with non-oxidizing grease Latch type hooks Hook suspension standard Fully machined and heat treated gear train Standard overload Protector device H3 duty-1 phase; H-4 duty-3 phase One-year warranty Metric rated

The CM Valustar Electric Chain Hoist features a compact, lightweight design built specifically for general commercial applications. Valustar is an economical choice for your material handling needs.

Additional features and benefits include:

  • Fully machined and heat treated liftwheel with hardened chain guides for smooth chain operation and reduced chain wear
  • 5 ft. power cord length
  • Heavy-duty caliper type AC brake
  • Rugged NEMA 4 control station, 115 volt control circuit
  • Easy to install and maintain
  • Hoistaloy load chain for smooth operation and maximum chain life
  • Efficient regenerative braking system to avoid heat generation in power train
  • Enclosed hoist duty motor
  • Gear train lifetime lubricated with non-oxidizing grease
  • Latch type hooks
  • Hook suspension standard
  • Fully machined and heat treated gear train
  • Standard overload Protector device
  • H3 duty-1 phase; H-4 duty-3 phase
  • One-year warranty
  • Metric rated
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Valustar Series
Product Name Electric Chain Hoist
Mounting Hook
Load Hook Single
Type Electric
Load Capacity 500 to 4000 lbs (227 to 1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 3 - 500100300800681 - Certex UK
Specs
Unit Weight 85.2 lbs (38.6 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Hydraulic Hoist - 10 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 352.7 lbs (160.0 kg)
View Details
Lever Hoist - 603 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Hoists - 6843838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 551 lbs (250 kg)
Lift 9.8 ft (30 dm)
View Details