Columbus McKinnon Corporation Hoists & Rigging Products Lever Hoist Short Handle Puller Series

Description
The CM Short Handle Puller features the same heavy-duty design as the Puller in a smaller size for lighter loads and tighter spaces. This hoist is designed for heavy-duty construction and industrial applications. Additional features and benefits include: Easy one-hand operation Lever pull range is 45 to 62 pounds to lift full load Handle that rotates 360°, making it easy to operate in any position and in small spaces Tough yet lightweight aluminum construction and powder coat finish Hoistaloy hardened steel load chain for strength, long wear life and flexibility Free chaining for fast, easy attachment to load Forged upper and lower hooks with latches Simple construction with fewer parts for ease of maintenance Optional Load Limiter™ device protects against overload Lifetime warranty Made in U.S.A.
Description
The CM Short Handle Puller features the same heavy-duty design as the Puller in a smaller size for lighter loads and tighter spaces. This hoist is designed for heavy-duty construction and industrial applications. Additional features and benefits include: Easy one-hand operation Lever pull range is 45 to 62 pounds to lift full load Handle that rotates 360°, making it easy to operate in any position and in small spaces Tough yet lightweight aluminum construction and powder coat finish Hoistaloy hardened steel load chain for strength, long wear life and flexibility Free chaining for fast, easy attachment to load Forged upper and lower hooks with latches Simple construction with fewer parts for ease of maintenance Optional Load Limiter™ device protects against overload Lifetime warranty Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
The CM Short Handle Puller features the same heavy-duty design as the Puller in a smaller size for lighter loads and tighter spaces. This hoist is designed for heavy-duty construction and industrial applications. Additional features and benefits include: Easy one-hand operation Lever pull range is 45 to 62 pounds to lift full load Handle that rotates 360°, making it easy to operate in any position and in small spaces Tough yet lightweight aluminum construction and powder coat finish Hoistaloy hardened steel load chain for strength, long wear life and flexibility Free chaining for fast, easy attachment to load Forged upper and lower hooks with latches Simple construction with fewer parts for ease of maintenance Optional Load Limiter™ device protects against overload Lifetime warranty Made in U.S.A.

The CM Short Handle Puller features the same heavy-duty design as the Puller in a smaller size for lighter loads and tighter spaces. This hoist is designed for heavy-duty construction and industrial applications.

Additional features and benefits include:

  • Easy one-hand operation
  • Lever pull range is 45 to 62 pounds to lift full load
  • Handle that rotates 360°, making it easy to operate in any position and in small spaces
  • Tough yet lightweight aluminum construction and powder coat finish
  • Hoistaloy hardened steel load chain for strength, long wear life and flexibility
  • Free chaining for fast, easy attachment to load
  • Forged upper and lower hooks with latches
  • Simple construction with fewer parts for ease of maintenance
  • Optional Load Limiter™ device protects against overload
  • Lifetime warranty
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Short Handle Puller Series
Product Name Lever Hoist
Mounting Hook
Load Hook Single
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 0.25 - 500100030600670 - Certex UK
Specs
Unit Weight 14.1 lbs (6.4 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Monorail Air Hoist - EH 30 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 2205.0 lbs (1000.0 kg)
View Details
Hoists - 6843840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 2205 lbs (1000 kg)
View Details