Columbus McKinnon Corporation Hoists & Rigging Products Plain or Geared Trolley Series 84A

Description
The CM Series 84A Plain or Geared Trolley features a minimal maintenance design with fully sealed precision bearings, heavy-duty side frames and fully machined wheel tread for a superior performance over a long life. This trolley is built for heavy duty, industrial grade applications. Additional features and benefits include: Lifetime lubricated, precision ball bearings on trolleys through 3 ton capacity. Trolleys with capacities 4 tons and greater are equipped with eight sealed, Timken tapered roller bearings and grease fittings. Heavy rolled steel side frames extend beyond the wheels to provide these trolleys with superior strength, rigidity and added protection for the trackwheels. Units with capacities from 1/4 through 12 tons employ universal wheel treads for use on flat or tapered beam flanges. Units with capacities from 16 through 25 tons operate on American Standard I-beams with tapered flanges. For patented track, consult factory. Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life. Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life. Geared versions have fully machined trackwheel gears and incorporate a swinging chain guide which keeps the hand chain aligned and free from jamming. Available to fit a broad range of wider flange beams and patented track applications not listed - contact factory.
Description
The CM Series 84A Plain or Geared Trolley features a minimal maintenance design with fully sealed precision bearings, heavy-duty side frames and fully machined wheel tread for a superior performance over a long life. This trolley is built for heavy duty, industrial grade applications. Additional features and benefits include: Lifetime lubricated, precision ball bearings on trolleys through 3 ton capacity. Trolleys with capacities 4 tons and greater are equipped with eight sealed, Timken tapered roller bearings and grease fittings. Heavy rolled steel side frames extend beyond the wheels to provide these trolleys with superior strength, rigidity and added protection for the trackwheels. Units with capacities from 1/4 through 12 tons employ universal wheel treads for use on flat or tapered beam flanges. Units with capacities from 16 through 25 tons operate on American Standard I-beams with tapered flanges. For patented track, consult factory. Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life. Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life. Geared versions have fully machined trackwheel gears and incorporate a swinging chain guide which keeps the hand chain aligned and free from jamming. Available to fit a broad range of wider flange beams and patented track applications not listed - contact factory.

Suppliers

Company
Product
Description
Supplier Links
Plain or Geared Trolley Series 84A
The CM Series 84A Plain or Geared Trolley features a minimal maintenance design with fully sealed precision bearings, heavy-duty side frames and fully machined wheel tread for a superior performance over a long life. This trolley is built for heavy duty, industrial grade applications. Additional features and benefits include: Lifetime lubricated, precision ball bearings on trolleys through 3 ton capacity. Trolleys with capacities 4 tons and greater are equipped with eight sealed, Timken tapered roller bearings and grease fittings. Heavy rolled steel side frames extend beyond the wheels to provide these trolleys with superior strength, rigidity and added protection for the trackwheels. Units with capacities from 1/4 through 12 tons employ universal wheel treads for use on flat or tapered beam flanges. Units with capacities from 16 through 25 tons operate on American Standard I-beams with tapered flanges. For patented track, consult factory. Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life. Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life. Geared versions have fully machined trackwheel gears and incorporate a swinging chain guide which keeps the hand chain aligned and free from jamming. Available to fit a broad range of wider flange beams and patented track applications not listed - contact factory.

The CM Series 84A Plain or Geared Trolley features a minimal maintenance design with fully sealed precision bearings, heavy-duty side frames and fully machined wheel tread for a superior performance over a long life. This trolley is built for heavy duty, industrial grade applications.

Additional features and benefits include:

  • Lifetime lubricated, precision ball bearings on trolleys through 3 ton capacity. Trolleys with capacities 4 tons and greater are equipped with eight sealed, Timken tapered roller bearings and grease fittings.
  • Heavy rolled steel side frames extend beyond the wheels to provide these trolleys with superior strength, rigidity and added protection for the trackwheels. Units with capacities from 1/4 through 12 tons employ universal wheel treads for use on flat or tapered beam flanges. Units with capacities from 16 through 25 tons operate on American Standard I-beams with tapered flanges. For patented track, consult factory.
  • Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life.
  • Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life.
  • Geared versions have fully machined trackwheel gears and incorporate a swinging chain guide which keeps the hand chain aligned and free from jamming.
  • Available to fit a broad range of wider flange beams and patented track applications not listed - contact factory.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Overhead Trolleys
Product Number Series 84A
Product Name Plain or Geared Trolley
Type Push Trolley; Geared Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Trolley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Push Trolley
View Details
Geared Trolley WH-GT WLL ton 1 - 502500102030610 - Certex UK
Specs
Type Geared Trolley
Load Capacity 1.1 tons (1 metric tons)
View Details
Motor Trolley - Profi 05TI - J.D. Neuhaus
Specs
Type Pneumatic Trolley
Connection Hook
Load Capacity 2 tons (1.81 metric tons)
View Details
Geared Beam Trolley - OZ1GBT - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Type Geared Trolley
Connection Hook
Load Capacity 1 tons (0.9072 metric tons)
View Details