Columbus McKinnon Corporation Hoists & Rigging Products Gentle Grip Clamp LJ Series

Description
LJ Plate Clamps can be used to lift and turn all structural steel plates, including stainless steel, iron and aluminum, without marking or damaging the surface. Designed to lift thin-gauge steel plates, stainless steel, iron, timber, and aluminum without marring or damaging the surface Lifts plates from the horizontal to vertical position and vice versa through 180º The performance on the leather jaws is not affected by standing water so the clamp can be used with submerged plasma cutting machines The LJ clamp is suitable for surface hardness greater than 300 Brinell (32HRc) Minimum load will not affect the LJ clamps as they do not have teeth for bite. However some load is required to combat friction in the clamp. Extra care must be taken when lifting plates in the lower 20% of their rated capacity. Thin plates are best lifted with the fixed jaw on top when performing a horizontal to vertical lift. The clamp may not be suitable for lifting highly polished plates where the polish process may leave lubricating compounds
Description
LJ Plate Clamps can be used to lift and turn all structural steel plates, including stainless steel, iron and aluminum, without marking or damaging the surface. Designed to lift thin-gauge steel plates, stainless steel, iron, timber, and aluminum without marring or damaging the surface Lifts plates from the horizontal to vertical position and vice versa through 180º The performance on the leather jaws is not affected by standing water so the clamp can be used with submerged plasma cutting machines The LJ clamp is suitable for surface hardness greater than 300 Brinell (32HRc) Minimum load will not affect the LJ clamps as they do not have teeth for bite. However some load is required to combat friction in the clamp. Extra care must be taken when lifting plates in the lower 20% of their rated capacity. Thin plates are best lifted with the fixed jaw on top when performing a horizontal to vertical lift. The clamp may not be suitable for lifting highly polished plates where the polish process may leave lubricating compounds

Suppliers

Company
Product
Description
Supplier Links
Gentle Grip Clamp LJ Series
LJ Plate Clamps can be used to lift and turn all structural steel plates, including stainless steel, iron and aluminum, without marking or damaging the surface. Designed to lift thin-gauge steel plates, stainless steel, iron, timber, and aluminum without marring or damaging the surface Lifts plates from the horizontal to vertical position and vice versa through 180º The performance on the leather jaws is not affected by standing water so the clamp can be used with submerged plasma cutting machines The LJ clamp is suitable for surface hardness greater than 300 Brinell (32HRc) Minimum load will not affect the LJ clamps as they do not have teeth for bite. However some load is required to combat friction in the clamp. Extra care must be taken when lifting plates in the lower 20% of their rated capacity. Thin plates are best lifted with the fixed jaw on top when performing a horizontal to vertical lift. The clamp may not be suitable for lifting highly polished plates where the polish process may leave lubricating compounds

LJ Plate Clamps can be used to lift and turn all structural steel plates, including stainless steel, iron and aluminum, without marking or damaging the surface.

  • Designed to lift thin-gauge steel plates, stainless steel, iron, timber, and aluminum without marring or damaging the surface
  • Lifts plates from the horizontal to vertical position and vice versa through 180º
  • The performance on the leather jaws is not affected by standing water so the clamp can be used with submerged plasma cutting machines
  • The LJ clamp is suitable for surface hardness greater than 300 Brinell (32HRc)
  • Minimum load will not affect the LJ clamps as they do not have teeth for bite. However some load is required to combat friction in the clamp. Extra care must be taken when lifting plates in the lower 20% of their rated capacity. Thin plates are best lifted with the fixed jaw on top when performing a horizontal to vertical lift.
  • The clamp may not be suitable for lifting highly polished plates where the polish process may leave lubricating compounds
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Lifting and Rigging Attachments
Product Number LJ Series
Product Name Gentle Grip Clamp
Product Type Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details
Eye and Eye Slings - EE2-J901N-T4-8 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 3.1 tons (2.81 metric tons)
View Details
Lifting Slings - 7293079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Lifter; Sling
Maximum Load 2 tons (1.81 metric tons)
Type Webbing
View Details