Columbus McKinnon Corporation Hoists & Rigging Products Base Mount Pillar Jib Crane J-904L Series

Description
BENEFITS & FEATURES Capacities 500 & 1,000 lbs. Boom Lengths up to 16 ft. Under Boom Height from 8 to 14 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading. Lower section of the head revolves around the pillar on a pair of steel rollers equipped with self-aligning roller bearings. Large diameter base plate is reinforced with heavy steel gussets for continuous alignment and rigidity. Anti Lift-off Device. Bottom roller assembly can be shimmed for boom leveling. End stops at both ends of the boom to limit trolley travel. COMPONENT MATERIAL Mast - Fabricated from heavy wall structural steel pipe with wall thickness sized to minimize deflection. Boom - W-beam section. Head section - Heavy duty pipe section with greased top bearing.
Description
BENEFITS & FEATURES Capacities 500 & 1,000 lbs. Boom Lengths up to 16 ft. Under Boom Height from 8 to 14 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading. Lower section of the head revolves around the pillar on a pair of steel rollers equipped with self-aligning roller bearings. Large diameter base plate is reinforced with heavy steel gussets for continuous alignment and rigidity. Anti Lift-off Device. Bottom roller assembly can be shimmed for boom leveling. End stops at both ends of the boom to limit trolley travel. COMPONENT MATERIAL Mast - Fabricated from heavy wall structural steel pipe with wall thickness sized to minimize deflection. Boom - W-beam section. Head section - Heavy duty pipe section with greased top bearing.

Suppliers

Company
Product
Description
Supplier Links
Base Mount Pillar Jib Crane J-904L Series
BENEFITS & FEATURES Capacities 500 & 1,000 lbs. Boom Lengths up to 16 ft. Under Boom Height from 8 to 14 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading. Lower section of the head revolves around the pillar on a pair of steel rollers equipped with self-aligning roller bearings. Large diameter base plate is reinforced with heavy steel gussets for continuous alignment and rigidity. Anti Lift-off Device. Bottom roller assembly can be shimmed for boom leveling. End stops at both ends of the boom to limit trolley travel. COMPONENT MATERIAL Mast - Fabricated from heavy wall structural steel pipe with wall thickness sized to minimize deflection. Boom - W-beam section. Head section - Heavy duty pipe section with greased top bearing.

BENEFITS & FEATURES

Capacities
500 & 1,000 lbs.
Boom Lengths up to 16 ft.
Under Boom Height from 8 to 14 ft.

SPECIFICATIONS

  • 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading.
  • Lower section of the head revolves around the pillar on a pair of steel rollers equipped with self-aligning roller bearings.
  • Large diameter base plate is reinforced with heavy steel gussets for continuous alignment and rigidity.
  • Anti Lift-off Device.
  • Bottom roller assembly can be shimmed for boom leveling.
  • End stops at both ends of the boom to limit trolley travel.

COMPONENT MATERIAL

Mast - Fabricated from heavy wall structural steel
pipe with wall thickness sized to minimize deflection.
Boom - W-beam section.
Head section - Heavy duty pipe section with greased top bearing.

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Industrial Cranes
Product Number J-904L Series
Product Name Base Mount Pillar Jib Crane
Type Jib Crane - Floor Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S6000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
1000 Lbs Capacity Davit Crane - OZ1000DAV - OZ Lifting Products LLC
Specs
Features Rotating
Type Davit
Capacity 1000 tons (907 metric tons)
View Details