Columbus McKinnon Corporation Hoists & Rigging Products Hook-Mounted Hand Chain Hoist Hurricane 360° Series

Description
The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, the CM Hurricane 360° provides flexibility and versatility for challenging applications. The Hurricane's patented hand chain cover rotates a full 360 degrees, allowing loads to be lifted, positioned or pulled from virtually any angle - even in confined spaces. It also permits the operator to stand safely away from the load, helping to prevent accidents and injuries. Benefits & Features PATENTED HAND CHAIN COVER Unique rotating hand chain cover allows the chain to rotate a full 360 degrees for safe and efficient operation from any direction. Cover design promotes smooth movement of the chain. TRUSTED RELIABILITY & SAFETY The Weston-style braking system provides positive load control and reliable performance. Standard load limiter provides simple, automatic overload protection to prevent injuries. RUGGED & DURABLE FOR LONG LIFE Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment to reduce wear. EASE OF MAINTENANCE Hoist requires minimal maintenance and can be easily disassembled with standard tools. FAST & EASY PARTS ACCESS Genuine CM Hurricane 360° parts are available in Total Repair Kits and convenient bulk packaging through CM Parts Star™. MEETS ASME B30.16 & EUROPEAN CE STANDARD
Description
The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, the CM Hurricane 360° provides flexibility and versatility for challenging applications. The Hurricane's patented hand chain cover rotates a full 360 degrees, allowing loads to be lifted, positioned or pulled from virtually any angle - even in confined spaces. It also permits the operator to stand safely away from the load, helping to prevent accidents and injuries. Benefits & Features PATENTED HAND CHAIN COVER Unique rotating hand chain cover allows the chain to rotate a full 360 degrees for safe and efficient operation from any direction. Cover design promotes smooth movement of the chain. TRUSTED RELIABILITY & SAFETY The Weston-style braking system provides positive load control and reliable performance. Standard load limiter provides simple, automatic overload protection to prevent injuries. RUGGED & DURABLE FOR LONG LIFE Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment to reduce wear. EASE OF MAINTENANCE Hoist requires minimal maintenance and can be easily disassembled with standard tools. FAST & EASY PARTS ACCESS Genuine CM Hurricane 360° parts are available in Total Repair Kits and convenient bulk packaging through CM Parts Star™. MEETS ASME B30.16 & EUROPEAN CE STANDARD

Suppliers

Company
Product
Description
Supplier Links
Hook-Mounted Hand Chain Hoist Hurricane 360° Series
The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, the CM Hurricane 360° provides flexibility and versatility for challenging applications. The Hurricane's patented hand chain cover rotates a full 360 degrees, allowing loads to be lifted, positioned or pulled from virtually any angle - even in confined spaces. It also permits the operator to stand safely away from the load, helping to prevent accidents and injuries. Benefits & Features PATENTED HAND CHAIN COVER Unique rotating hand chain cover allows the chain to rotate a full 360 degrees for safe and efficient operation from any direction. Cover design promotes smooth movement of the chain. TRUSTED RELIABILITY & SAFETY The Weston-style braking system provides positive load control and reliable performance. Standard load limiter provides simple, automatic overload protection to prevent injuries. RUGGED & DURABLE FOR LONG LIFE Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment to reduce wear. EASE OF MAINTENANCE Hoist requires minimal maintenance and can be easily disassembled with standard tools. FAST & EASY PARTS ACCESS Genuine CM Hurricane 360° parts are available in Total Repair Kits and convenient bulk packaging through CM Parts Star™. MEETS ASME B30.16 & EUROPEAN CE STANDARD

The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, the CM Hurricane 360° provides flexibility and versatility for challenging applications.
The Hurricane's patented hand chain cover rotates a full 360 degrees, allowing loads to be lifted, positioned or pulled from virtually any angle - even in confined spaces. It also permits the operator to stand safely away from the load, helping to prevent accidents and injuries.

Benefits & Features

PATENTED HAND CHAIN COVER
Unique rotating hand chain cover allows the chain to rotate a full 360 degrees for safe and efficient operation from any direction. Cover design promotes smooth movement of the chain.

TRUSTED RELIABILITY & SAFETY
The Weston-style braking system provides positive load control and reliable performance. Standard load limiter provides simple, automatic overload protection to prevent injuries.

RUGGED & DURABLE FOR LONG LIFE
Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment to reduce wear.

EASE OF MAINTENANCE
Hoist requires minimal maintenance and can be easily disassembled with standard tools.

FAST & EASY PARTS ACCESS
Genuine CM Hurricane 360° parts are available in Total Repair Kits and convenient bulk packaging through CM Parts Star™.

MEETS ASME B30.16 & EUROPEAN CE STANDARD

Supplier's Site
Integrated Trolley Hand Chain Hoist Hurricane 360° Series
The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, it provides flexibility and versatility for challenging applications. The CM Hurricane 360° is available as an army-type, integrated trolley hoist, uniquely and smartly designed for a variety of applications. With all of the same great general features as the hook-mounted version, these compact units feature a low-headroom design for use in even the tightest spaces. Benefits & Features PATENTED HAND CHAIN COVER Unique rotating hand chain cover allows the chain to rotate a full 360 degrees for safe and efficient operation from any direction. Cover design promotes smooth movement of the chain. BEST-IN-CLASS SAFETY FEATURES Standard anti-tilt and anti-drop features. Load limiter also comes standard to protect against dangerous overloads. Rubber bumpers optional for added safety. Weston-style braking system provides positive load control and reliable performance. RUGGED & DURABLE FOR LONG LIFE Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment to reduce wear. Steel load bars are connected directly to the hoist frame for added strength and durability. LOW HEADROOM DESIGN The combination of the versatile CM Hurricane 360 with a low-headroom trolley provides even more flexibility in applications with low ceilings or limited space. Trolleys have reduced side clearances and end approach to aid in maneuvering heavy loads in tight spaces. ADJUSTABLE & VERSATILE Choose from plain or geared versions. These manual trolleys can be easily adjusted to fit to a wide range of beam widths and profiles due to threaded spindles (e.g. INP, IPE, IPB). Depending on the beam flange width, an adjustment up to 300 mm can be made easily. SMOOTH OPERATION Trolley wheels are designed for smooth rolling with pre-lubricated encapsulated ball bearings. Wheels manufactured from fracture-proof steel. Cambered profile suitable for flat and inclined beam profiles. Note: Trolley wheels are designed for a max. beam profile incline of 14% (DIN 1025 - part 1). EASE OF MAINTENANCE Hoist requires minimal maintenance and can be easily disassembled with standard tools. FAST & EASY PARTS ACCESS Genuine CM Hurricane 360° parts are available in Total Repair Kits and convenient bulk packaging through CM Parts Star™.

The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, it provides flexibility and versatility for challenging applications.

The CM Hurricane 360° is available as an army-type, integrated trolley hoist, uniquely and smartly designed for a variety of applications. With all of the same great general features as the hook-mounted version, these compact units feature a low-headroom design for use in even the tightest spaces.

Benefits & Features

PATENTED HAND CHAIN COVER
Unique rotating hand chain cover allows the chain to rotate a full 360 degrees for safe and efficient operation from any direction. Cover design promotes smooth movement of the chain.

BEST-IN-CLASS SAFETY FEATURES
Standard anti-tilt and anti-drop features. Load limiter also comes standard to protect against dangerous overloads. Rubber bumpers optional for added safety. Weston-style braking system provides positive load control and reliable performance.

RUGGED & DURABLE FOR LONG LIFE
Internal gears and pinions are made of heat-treated steel for high strength and long life. Powder-coated finish provides protection against corrosion. Precision 4-pocket liftwheel and chain guide provide better chain fit and alignment to reduce wear. Steel load bars are connected directly to the hoist frame for added strength and durability.

LOW HEADROOM DESIGN
The combination of the versatile CM Hurricane 360 with a low-headroom trolley provides even more flexibility in applications with low ceilings or limited space. Trolleys have reduced side clearances and end approach to aid in maneuvering heavy loads in tight spaces.

ADJUSTABLE & VERSATILE
Choose from plain or geared versions. These manual trolleys can be easily adjusted to fit to a wide range of beam widths and profiles due to threaded spindles (e.g. INP, IPE, IPB). Depending on the beam flange width, an adjustment up to 300 mm can be made easily.

SMOOTH OPERATION
Trolley wheels are designed for smooth rolling with pre-lubricated encapsulated ball bearings. Wheels manufactured from fracture-proof steel. Cambered profile suitable for flat and inclined beam profiles. Note: Trolley wheels are designed for a max. beam profile incline of 14% (DIN 1025 - part 1).

EASE OF MAINTENANCE
Hoist requires minimal maintenance and can be easily disassembled with standard tools.

FAST & EASY PARTS ACCESS
Genuine CM Hurricane 360° parts are available in Total Repair Kits and convenient bulk packaging through CM Parts Star™.

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists Hoists
Product Number Hurricane 360° Series Hurricane 360° Series
Product Name Hook-Mounted Hand Chain Hoist Integrated Trolley Hand Chain Hoist
Mounting Hook Trolley
Load Hook Single Single
Type HandChain HandChain
Unlock Full Specs
to access all available technical data

Similar Products

Chain Hoist C4 QP Quad Pawl WLL ton 20 - 500102000000360 - Certex UK
Specs
Unit Weight 329.6 lbs (149.5 kg)
Load Capacity 44092 lbs (19997 kg)
Line Type Chain
View Details
Hydraulic Monorail Hoist - EH 25-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 2310.0 lbs (1047.6 kg)
View Details
Lever Hoist - 603 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Hoists - 6843816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details