Columbus McKinnon Corporation Hoists & Rigging Products Universal Plate Clamp CZ Series

Description
CZ Plate Clamps can be used on all hot rolled structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc). Body of clamp is welded construction Can be used to lift a plate from the horizontal to vertical position and vice versa through 180º Clamp jaws and pads are manufactured from high-tensile steel Fitted with a hold open and lock closed lever. To initiate the self actuating force, a spring is incorporated into the clamp to give an initial bite on the material. If the plate should start to slip during lifting, the cam shape of the jaw turns with the material and increases the gripping force. The cam handle is ergonomically designed with a flat surface to allow for ease of operation while wearing>protective gloves The cam handle connects to the cam via a robust square drive Unlike others, these plate clamps are designed with a sloping slot, which increases the grip on the load when the clamp is in the horizontal position
Description
CZ Plate Clamps can be used on all hot rolled structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc). Body of clamp is welded construction Can be used to lift a plate from the horizontal to vertical position and vice versa through 180º Clamp jaws and pads are manufactured from high-tensile steel Fitted with a hold open and lock closed lever. To initiate the self actuating force, a spring is incorporated into the clamp to give an initial bite on the material. If the plate should start to slip during lifting, the cam shape of the jaw turns with the material and increases the gripping force. The cam handle is ergonomically designed with a flat surface to allow for ease of operation while wearing>protective gloves The cam handle connects to the cam via a robust square drive Unlike others, these plate clamps are designed with a sloping slot, which increases the grip on the load when the clamp is in the horizontal position

Suppliers

Company
Product
Description
Supplier Links
Universal Plate Clamp CZ Series
CZ Plate Clamps can be used on all hot rolled structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc). Body of clamp is welded construction Can be used to lift a plate from the horizontal to vertical position and vice versa through 180º Clamp jaws and pads are manufactured from high-tensile steel Fitted with a hold open and lock closed lever. To initiate the self actuating force, a spring is incorporated into the clamp to give an initial bite on the material. If the plate should start to slip during lifting, the cam shape of the jaw turns with the material and increases the gripping force. The cam handle is ergonomically designed with a flat surface to allow for ease of operation while wearing>protective gloves The cam handle connects to the cam via a robust square drive Unlike others, these plate clamps are designed with a sloping slot, which increases the grip on the load when the clamp is in the horizontal position

CZ Plate Clamps can be used on all hot rolled structural steel plates and sections up to a surface hardness of 300 Brinell (32HRc).

  • Body of clamp is welded construction
  • Can be used to lift a plate from the horizontal to vertical position and vice versa through 180º
  • Clamp jaws and pads are manufactured from high-tensile steel
  • Fitted with a hold open and lock closed lever. To initiate the self actuating force, a spring is incorporated into the clamp to give an initial bite on the material. If the plate should start to slip during lifting, the cam shape of the jaw turns with the material and increases the gripping force.
  • The cam handle is ergonomically designed with a flat surface to allow for ease of operation while wearing>protective gloves
  • The cam handle connects to the cam via a robust square drive
  • Unlike others, these plate clamps are designed with a sloping slot, which increases the grip on the load when the clamp is in the horizontal position
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Lifting and Rigging Attachments
Product Number CZ Series
Product Name Universal Plate Clamp
Product Type Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Lifting Slings - 7293038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Lifter; Sling
Maximum Load 6 tons (5.44 metric tons)
Type Webbing
View Details
Chain sling 4-leg with safety hook, grade 8 Chain diameter 20 - 231302000200140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 29.21 tons (26.5 metric tons)
View Details
Eye and Eye Slings - EE1-J903N-T3-12 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 4.7 tons (4.26 metric tons)
View Details