Columbus McKinnon Corporation Hoists & Rigging Products Ratchet Lever Hoist Coffing Model RA Series

Description
The Coffing RA aluminum ratchet lever hoist utilizes a ratchet and pawl design. The RA is ideal for transmission and distribution utility applications where a disc brake mechanism is not desirable. Benefits & Features FREE CHAINING Allows for quick and easy one-handed take up and positioning of slack chain. Will not accidently free chain under load. RUGGED DESIGN The RA unit and handle are made from high-strength ductile aluminum alloy for corrosion resistance and portability. OPEN BODY CONSTRUCTION Allows for easy inspection of suspension hook assembly. HANDLE STOPS Keeps handle from spinning in case operator’s hand accidently slips off the handle. RATCHET AND PAWL DESIGN Provides easy operation and reduces maintenance. One pawl is always engaged with the ratchet during lifting and lowering operations, so handle will not ratchet when lowering a load if handle is unintentionally released. MULTIPLE RIGGING OPTIONS The RA hoist can lift, pull or bind. This hoist can be operated from either side and will work in any position with equal efficiency. Options: Bullard Hooks Bronze Hooks Extended Lifts Zinc-Plated Hooks & Chain
Description
The Coffing RA aluminum ratchet lever hoist utilizes a ratchet and pawl design. The RA is ideal for transmission and distribution utility applications where a disc brake mechanism is not desirable. Benefits & Features FREE CHAINING Allows for quick and easy one-handed take up and positioning of slack chain. Will not accidently free chain under load. RUGGED DESIGN The RA unit and handle are made from high-strength ductile aluminum alloy for corrosion resistance and portability. OPEN BODY CONSTRUCTION Allows for easy inspection of suspension hook assembly. HANDLE STOPS Keeps handle from spinning in case operator’s hand accidently slips off the handle. RATCHET AND PAWL DESIGN Provides easy operation and reduces maintenance. One pawl is always engaged with the ratchet during lifting and lowering operations, so handle will not ratchet when lowering a load if handle is unintentionally released. MULTIPLE RIGGING OPTIONS The RA hoist can lift, pull or bind. This hoist can be operated from either side and will work in any position with equal efficiency. Options: Bullard Hooks Bronze Hooks Extended Lifts Zinc-Plated Hooks & Chain

Suppliers

Company
Product
Description
Supplier Links
Ratchet Lever Hoist Coffing Model RA Series
The Coffing RA aluminum ratchet lever hoist utilizes a ratchet and pawl design. The RA is ideal for transmission and distribution utility applications where a disc brake mechanism is not desirable. Benefits & Features FREE CHAINING Allows for quick and easy one-handed take up and positioning of slack chain. Will not accidently free chain under load. RUGGED DESIGN The RA unit and handle are made from high-strength ductile aluminum alloy for corrosion resistance and portability. OPEN BODY CONSTRUCTION Allows for easy inspection of suspension hook assembly. HANDLE STOPS Keeps handle from spinning in case operator’s hand accidently slips off the handle. RATCHET AND PAWL DESIGN Provides easy operation and reduces maintenance. One pawl is always engaged with the ratchet during lifting and lowering operations, so handle will not ratchet when lowering a load if handle is unintentionally released. MULTIPLE RIGGING OPTIONS The RA hoist can lift, pull or bind. This hoist can be operated from either side and will work in any position with equal efficiency. Options: Bullard Hooks Bronze Hooks Extended Lifts Zinc-Plated Hooks & Chain

The Coffing RA aluminum ratchet lever hoist utilizes a ratchet and pawl design. The RA is ideal for transmission and distribution utility applications where a disc brake mechanism is not desirable.

Benefits & Features

FREE CHAINING
Allows for quick and easy one-handed take up and positioning of slack chain. Will not accidently free chain under load.

RUGGED DESIGN
The RA unit and handle are made from high-strength ductile aluminum alloy for corrosion resistance and portability.

OPEN BODY CONSTRUCTION
Allows for easy inspection of suspension hook assembly.

HANDLE STOPS
Keeps handle from spinning in case operator’s hand accidently slips off the handle.

RATCHET AND PAWL DESIGN
Provides easy operation and reduces maintenance. One pawl is always engaged with the ratchet during lifting and lowering operations, so handle will not ratchet when lowering a load if handle is unintentionally released.

MULTIPLE RIGGING OPTIONS
The RA hoist can lift, pull or bind. This hoist can be operated from either side and will work in any position with equal efficiency.

Options:

  • Bullard Hooks
  • Bronze Hooks
  • Extended Lifts
  • Zinc-Plated Hooks & Chain
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Coffing Model RA Series
Product Name Ratchet Lever Hoist
Mounting Hook
Load Hook Single
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Pulling and Lifting Hoist, TIRFOR® TU WLL ton 1.6 Ton - 501100162000110 - Certex UK
Specs
Unit Weight 73.9 lbs (33.5 kg)
Load Capacity 3527 lbs (1600 kg)
View Details
Electric Hoist - SH Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Trolley
Type Electric
Line Type Cable
View Details
Hoists - 7938707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 4.9 ft (15 dm)
View Details
Monorail Air Hoist - EH 25 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 2205.0 lbs (1000.0 kg)
View Details