Columbus McKinnon Corporation Hoists & Rigging Products Ratchet Lever Hoist Coffing LSB-B Series

Description
The Coffing LSB-B is a durable lever hoist suitable for numerous in-house and field applications. These stamped steel hoists are lightweight and durable and feature through-hardened load chain for long life. Benefits & Features FREE CHAINING State-of-the-art, free-wheeling mechanism allows for quick and easy one handed take up and positioning of slack chain. RUGGED AND LIGHT WEIGHT Unit and handle made from high-strength, ductile aluminum alloy. 360° ROTATING HANDLE Provides versatile rigging options when used in confined spaces. POSITIVE LOAD CONTROL The disc brake stays clean and dry, eliminating drifting and backlash for safe and secure load holding. LOW MAINTENANCE Hardened steel load chain provides high strength and resists wear. ALLOY GEARS Alloy steel gearing is heat treated for long life and is lifetime lubricated. OPTIONAL LOAD LIMITER
Description
The Coffing LSB-B is a durable lever hoist suitable for numerous in-house and field applications. These stamped steel hoists are lightweight and durable and feature through-hardened load chain for long life. Benefits & Features FREE CHAINING State-of-the-art, free-wheeling mechanism allows for quick and easy one handed take up and positioning of slack chain. RUGGED AND LIGHT WEIGHT Unit and handle made from high-strength, ductile aluminum alloy. 360° ROTATING HANDLE Provides versatile rigging options when used in confined spaces. POSITIVE LOAD CONTROL The disc brake stays clean and dry, eliminating drifting and backlash for safe and secure load holding. LOW MAINTENANCE Hardened steel load chain provides high strength and resists wear. ALLOY GEARS Alloy steel gearing is heat treated for long life and is lifetime lubricated. OPTIONAL LOAD LIMITER

Suppliers

Company
Product
Description
Supplier Links
Ratchet Lever Hoist Coffing LSB-B Series
The Coffing LSB-B is a durable lever hoist suitable for numerous in-house and field applications. These stamped steel hoists are lightweight and durable and feature through-hardened load chain for long life. Benefits & Features FREE CHAINING State-of-the-art, free-wheeling mechanism allows for quick and easy one handed take up and positioning of slack chain. RUGGED AND LIGHT WEIGHT Unit and handle made from high-strength, ductile aluminum alloy. 360° ROTATING HANDLE Provides versatile rigging options when used in confined spaces. POSITIVE LOAD CONTROL The disc brake stays clean and dry, eliminating drifting and backlash for safe and secure load holding. LOW MAINTENANCE Hardened steel load chain provides high strength and resists wear. ALLOY GEARS Alloy steel gearing is heat treated for long life and is lifetime lubricated. OPTIONAL LOAD LIMITER

The Coffing LSB-B is a durable lever hoist suitable for numerous in-house and field applications. These stamped steel hoists are lightweight and durable and feature through-hardened load chain for long life.

Benefits & Features

FREE CHAINING
State-of-the-art, free-wheeling mechanism allows for quick and easy one handed take up and positioning of slack chain.

RUGGED AND LIGHT WEIGHT
Unit and handle made from high-strength, ductile aluminum alloy.

360° ROTATING HANDLE
Provides versatile rigging options when used in confined spaces.

POSITIVE LOAD CONTROL
The disc brake stays clean and dry, eliminating drifting and backlash for safe and secure load holding.

LOW MAINTENANCE
Hardened steel load chain provides high strength and resists wear.

ALLOY GEARS
Alloy steel gearing is heat treated for long life and is lifetime lubricated.

OPTIONAL LOAD LIMITER

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Coffing LSB-B Series
Product Name Ratchet Lever Hoist
Mounting Hook
Load Hook Single
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 0.25 -  - Certex UK
Specs
Load Capacity 551 lbs (250 kg)
Line Type Chain
Lift Speed 26.6 ft/min (13.5 cm/sec)
View Details
Monorail Air Hoist, Twin Trolley - EH 100 C - J.D. Neuhaus
Specs
Features Brake
Mounting Trolley
Load Hook Double / Twin
View Details
Hoists - 163571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 19.7 ft (60 dm)
View Details