Columbus McKinnon Corporation Hoists & Rigging Products Heavy-Duty Horizontal Plate Clamp CH Series

Description
CH Clamps must be used in pairs and can be used on all types of materials in plate form, providing the plate can withstand the forces imposed. Standard CH clamps are supplied with smooth jaws. CH clamps are designed for loading process machines and to lift and transport sheet steel plates in the horizontal position Can be designed to suit any load or plate thickness Clamps are suitable for lifting one plate at a time, or bundles of plates provided the plates are the same width, have straight square sides, and are thicker than 10% of the maximum jaw capacity of the clamp Clamps have smooth teeth so they can be used on all types of material The smooth jaws can be replaced with serrated, hardened steel teeth and used on material up to 300 Brinell (32HRc) Designed to be used with 2 legged slings CH clamps should never be side loaded Sold in pairs Chart Note: *Not Stocked Design factor 4:1
Description
CH Clamps must be used in pairs and can be used on all types of materials in plate form, providing the plate can withstand the forces imposed. Standard CH clamps are supplied with smooth jaws. CH clamps are designed for loading process machines and to lift and transport sheet steel plates in the horizontal position Can be designed to suit any load or plate thickness Clamps are suitable for lifting one plate at a time, or bundles of plates provided the plates are the same width, have straight square sides, and are thicker than 10% of the maximum jaw capacity of the clamp Clamps have smooth teeth so they can be used on all types of material The smooth jaws can be replaced with serrated, hardened steel teeth and used on material up to 300 Brinell (32HRc) Designed to be used with 2 legged slings CH clamps should never be side loaded Sold in pairs Chart Note: *Not Stocked Design factor 4:1

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Horizontal Plate Clamp - CH Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Heavy-Duty Horizontal Plate Clamp
CH Series
Heavy-Duty Horizontal Plate Clamp CH Series
CH Clamps must be used in pairs and can be used on all types of materials in plate form, providing the plate can withstand the forces imposed. Standard CH clamps are supplied with smooth jaws. CH clamps are designed for loading process machines and to lift and transport sheet steel plates in the horizontal position Can be designed to suit any load or plate thickness Clamps are suitable for lifting one plate at a time, or bundles of plates provided the plates are the same width, have straight square sides, and are thicker than 10% of the maximum jaw capacity of the clamp Clamps have smooth teeth so they can be used on all types of material The smooth jaws can be replaced with serrated, hardened steel teeth and used on material up to 300 Brinell (32HRc) Designed to be used with 2 legged slings CH clamps should never be side loaded Sold in pairs Chart Note: *Not Stocked Design factor 4:1

CH Clamps must be used in pairs and can be used on all types of materials in plate form, providing the plate can withstand the forces imposed. Standard CH clamps are supplied with smooth jaws.

  • CH clamps are designed for loading process machines and to lift and transport sheet steel plates in the horizontal position
  • Can be designed to suit any load or plate thickness
  • Clamps are suitable for lifting one plate at a time, or bundles of plates provided the plates are the same width, have straight square sides, and are thicker than 10% of the maximum jaw capacity of the clamp
  • Clamps have smooth teeth so they can be used on all types of material
  • The smooth jaws can be replaced with serrated, hardened steel teeth and used on material up to 300 Brinell (32HRc)
  • Designed to be used with 2 legged slings
  • CH clamps should never be side loaded
  • Sold in pairs
  • Chart Note: *Not Stocked
  • Design factor 4:1
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Lifting and Rigging Attachments
Product Number CH Series
Product Name Heavy-Duty Horizontal Plate Clamp
Product Type Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 4-leg with safety hook, grade 8 Chain diameter 6 - 231300600600140 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.6 tons (2.36 metric tons)
View Details
Rigging Screws - 1244847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1.2 tons (1.09 metric tons)
View Details
Endless Slings - EN1-J901N-T5-3 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 3.1 tons (2.81 metric tons)
View Details
Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details