Columbus McKinnon Corporation Hoists & Rigging Products Hand Chain Hook Suspension Hoist Budgit Series USA

Description
Budgit USA Hook Suspended Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Additional features and benefits include: Frame made from tough aluminum alloy casting with high strength qualities. The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather. Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations. A proven load brake design of the Weston Type for fine, sure control. Overload device standard. Protection from excessive overloads. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Designed for long life with minimum maintenance. Drop forged steel suspension hooks are full swiveling. Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.
Description
Budgit USA Hook Suspended Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Additional features and benefits include: Frame made from tough aluminum alloy casting with high strength qualities. The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather. Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations. A proven load brake design of the Weston Type for fine, sure control. Overload device standard. Protection from excessive overloads. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Designed for long life with minimum maintenance. Drop forged steel suspension hooks are full swiveling. Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.

Suppliers

Company
Product
Description
Supplier Links
Hand Chain Hook Suspension Hoist Budgit Series USA
Budgit USA Hook Suspended Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Additional features and benefits include: Frame made from tough aluminum alloy casting with high strength qualities. The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather. Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations. A proven load brake design of the Weston Type for fine, sure control. Overload device standard. Protection from excessive overloads. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Designed for long life with minimum maintenance. Drop forged steel suspension hooks are full swiveling. Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.

Budgit USA Hook Suspended Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements.

Additional features and benefits include:

  • Frame made from tough aluminum alloy casting with high strength qualities.
  • The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather.
  • Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations.
  • A proven load brake design of the Weston Type for fine, sure control.
  • Overload device standard. Protection from excessive overloads.
  • The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements.
  • Designed for long life with minimum maintenance.
  • Drop forged steel suspension hooks are full swiveling.
  • Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.
Supplier's Site
Hand Chain Lug Suspension Hoist Budgit Series USA
Budgit USA Lug Suspension Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Additional features and benefits include: Frame made from tough aluminum alloy casting with high strength qualities. The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather. Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations. A proven load brake design of the Weston Type for fine, sure control. Overload device standard. Protection from excessive overloads. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Designed for long life with minimum maintenance. Spark and corrosion resistant models available: have bronze alloy hooks, bronze block sleeve or aluminum lower block, special chrome nickel stainless steel alloy load chains, and aluminum hand chains on 1 through 6 ton models, or bronze hand chains, on 1/4 to 1/2 ton models. Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.

Budgit USA Lug Suspension Hoists are lightweight and compactly designed for portable, hook-on, use anywhere type service. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements.

Additional features and benefits include:

  • Frame made from tough aluminum alloy casting with high strength qualities.
  • The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather.
  • Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations.
  • A proven load brake design of the Weston Type for fine, sure control.
  • Overload device standard. Protection from excessive overloads.
  • The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements.
  • Designed for long life with minimum maintenance.
  • Spark and corrosion resistant models available: have bronze alloy hooks, bronze block sleeve or aluminum lower block, special chrome nickel stainless steel alloy load chains, and aluminum hand chains on 1 through 6 ton models, or bronze hand chains, on 1/4 to 1/2 ton models.
  • Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.
Supplier's Site
Hand Chain Hoist - Spark Resistant - Budgit Series USA - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Hand Chain Hoist - Spark Resistant
Budgit Series USA
Hand Chain Hoist - Spark Resistant Budgit Series USA
Budgit USA spark and corrosion resistant models are designed for service in certain hazardous atmospheres and areas where resistance to friction sparks is vitally important. These models have: bronze alloy hooks; bronze block sleeve or aluminum lower block; special chrome nickel stainless steel alloy load chains; and aluminum or bronze hand chain. Additional features and benefits include: Light weight and compact for portable/hook-on/use anywhere type service. Frame made from tough aluminum alloy casting with high strength qualities. The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather. Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations. A proven load brake design of the Weston Type for fine, sure control. Overload device standard. Protection from excessive overloads. The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements. Designed for long life with minimum maintenance. Drop forged steel suspension hooks are full swiveling. Spark and corrosion resistant models have bronze alloy hooks, bronze block sleeve or aluminum lower block, special chrome nickel stainless steel alloy load chains, and aluminum hand chains on 1 through 6 ton models, or bronze hand chains, on 1/4 to 1/2 ton models. Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.

Budgit USA spark and corrosion resistant models are designed for service in certain hazardous atmospheres and areas where resistance to friction sparks is vitally important. These models have: bronze alloy hooks; bronze block sleeve or aluminum lower block; special chrome nickel stainless steel alloy load chains; and aluminum or bronze hand chain.

Additional features and benefits include:

  • Light weight and compact for portable/hook-on/use anywhere type service.
  • Frame made from tough aluminum alloy casting with high strength qualities.
  • The frame is heavily proportioned, designed primarily for rigidity to hold the gears and bearings in close alignment. The frame with the covers encloses all operating parts protecting them from dirt and the weather.
  • Hand chain wheel cover of heavy pressed steel with special shape to guide the hand chain through gag-resistant operations.
  • A proven load brake design of the Weston Type for fine, sure control.
  • Overload device standard. Protection from excessive overloads.
  • The rugged design provides long life in industrial and construction service and is frequently used in rigging and off-vertical type lifting requirements.
  • Designed for long life with minimum maintenance.
  • Drop forged steel suspension hooks are full swiveling.
  • Spark and corrosion resistant models have bronze alloy hooks, bronze block sleeve or aluminum lower block, special chrome nickel stainless steel alloy load chains, and aluminum hand chains on 1 through 6 ton models, or bronze hand chains, on 1/4 to 1/2 ton models.
  • Gears and pinions are generously proportioned and precision cut from alloy steel and heat treated for maximum strength and durability. All gears are grease packed in a grease tight gearcase.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists Hoists Hoists
Product Number Budgit Series USA Budgit Series USA Budgit Series USA
Product Name Hand Chain Hook Suspension Hoist Hand Chain Lug Suspension Hoist Hand Chain Hoist - Spark Resistant
Mounting Hook Base/Lug Hook
Load Hook Single Single Single
Type HandChain HandChain HandChain
Unlock Full Specs
to access all available technical data

Similar Products

Chain Hoist C4 QP Quad Pawl WLL ton 7.5 - 500100750000360 - Certex UK
Specs
Unit Weight 128.3 lbs (58.2 kg)
Load Capacity 16535 lbs (7499 kg)
Line Type Chain
View Details
Hydraulic Hoist - 37 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2123.0 lbs (962.8 kg)
View Details
Electric Hoist - Shaw-Box 800 Series Electric Wire Rope Hoist and Trolley - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 170699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 9.8 ft (30 dm)
View Details