Columbus McKinnon Corporation Hoists & Rigging Products Air Chain Hoist Budgit Series 2200

Description
Budgit Series 2200 Air Hoists are small frame air chain hoists featuring accurate load spotting for specialized lifting applications. Additional features and benefits include: Pull cord control provides a lightweight, economical hoist for accurate control of loads Pendant throttle control hoists offer ergonomic one-handed controls, for ease of operation Inlet air swivel with built-in strainer provides free hoist movement Aluminum frame and end cover contributes to the lightweight, easily portable, and rugged design Heavy duty shoe type brake is a proven design for stopping and holding loads in heavy duty applications External adjustment screws for decreased lift and lower speeds External brake adjustment Limit stops prevent over-travel in upper and lowering directions Equa-torque gearing of alloy steel, heat treated spur gears is accurately machined to provide a close meshed, compact gear reduction Eight-vane motor provides high torque, smooth starting and excellent control Tapped exhaust port 1/2 NPTF... for CLEAN applications or to add a supplemental muffler in addition to the built-in muffler for even quieter operation
Description
Budgit Series 2200 Air Hoists are small frame air chain hoists featuring accurate load spotting for specialized lifting applications. Additional features and benefits include: Pull cord control provides a lightweight, economical hoist for accurate control of loads Pendant throttle control hoists offer ergonomic one-handed controls, for ease of operation Inlet air swivel with built-in strainer provides free hoist movement Aluminum frame and end cover contributes to the lightweight, easily portable, and rugged design Heavy duty shoe type brake is a proven design for stopping and holding loads in heavy duty applications External adjustment screws for decreased lift and lower speeds External brake adjustment Limit stops prevent over-travel in upper and lowering directions Equa-torque gearing of alloy steel, heat treated spur gears is accurately machined to provide a close meshed, compact gear reduction Eight-vane motor provides high torque, smooth starting and excellent control Tapped exhaust port 1/2 NPTF... for CLEAN applications or to add a supplemental muffler in addition to the built-in muffler for even quieter operation

Suppliers

Company
Product
Description
Supplier Links
Air Chain Hoist Budgit Series 2200
Budgit Series 2200 Air Hoists are small frame air chain hoists featuring accurate load spotting for specialized lifting applications. Additional features and benefits include: Pull cord control provides a lightweight, economical hoist for accurate control of loads Pendant throttle control hoists offer ergonomic one-handed controls, for ease of operation Inlet air swivel with built-in strainer provides free hoist movement Aluminum frame and end cover contributes to the lightweight, easily portable, and rugged design Heavy duty shoe type brake is a proven design for stopping and holding loads in heavy duty applications External adjustment screws for decreased lift and lower speeds External brake adjustment Limit stops prevent over-travel in upper and lowering directions Equa-torque gearing of alloy steel, heat treated spur gears is accurately machined to provide a close meshed, compact gear reduction Eight-vane motor provides high torque, smooth starting and excellent control Tapped exhaust port 1/2 NPTF... for CLEAN applications or to add a supplemental muffler in addition to the built-in muffler for even quieter operation

Budgit Series 2200 Air Hoists are small frame air chain hoists featuring accurate load spotting for specialized lifting applications.

Additional features and benefits include:

  • Pull cord control provides a lightweight, economical hoist for accurate control of loads
  • Pendant throttle control hoists offer ergonomic one-handed controls, for ease of operation
  • Inlet air swivel with built-in strainer provides free hoist movement
  • Aluminum frame and end cover contributes to the lightweight, easily portable, and rugged design
  • Heavy duty shoe type brake is a proven design for stopping and holding loads in heavy duty applications
  • External adjustment screws for decreased lift and lower speeds
  • External brake adjustment
  • Limit stops prevent over-travel in upper and lowering directions
  • Equa-torque gearing of alloy steel, heat treated spur gears is accurately machined to provide a close meshed, compact gear reduction
  • Eight-vane motor provides high torque, smooth starting and excellent control
  • Tapped exhaust port 1/2 NPTF... for CLEAN applications or to add a supplemental muffler in addition to the built-in muffler for even quieter operation
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Budgit Series 2200
Product Name Air Chain Hoist
Mounting Hook
Load Hook Single
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chain Hoist - Hurricane 360 Trolley Hoist - Columbus McKinnon Corporation
Specs
Mounting Trolley
Type HandChain
Line Type Chain
View Details
Lever Hoist WH-L5 QP Quad Pawl WLL ton 1.6 - 500500160150630 - Certex UK
Specs
Unit Weight 16.3 lbs (7.4 kg)
Load Capacity 3527 lbs (1600 kg)
View Details
Hydraulic Hoist - 50 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2068.0 lbs (937.9 kg)
View Details
Hoists - 2542606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details