Columbus McKinnon Corporation Hoists & Rigging Products Ratchet Lever Hoist Bandit Series

Description
The CM® Bandit™ is one of the most compact and durable ratchet lever hoists in the industry. Its lightweight and portable design, easy free-chaining feature and 360° rotating handle make it one of the most versatile hoists on the market today. Now available in 3/4, 11/2, 3 and 6 ton capacities for all of your pulling and lifting needs. Benefits & Features CAPACITIES & LIFT Capacities of 3/4, 1-1/2, 3 & 6 tons. Metric Rated. Standard lifts up to 20 feet. Longer lifts are available. THE WORLD'S FIRST HMI-CERTIFIED RATCHET LEVER HOIST COMPACT & PORTABLE DESIGN Rugged yet lightweight design and construction allow the Bandit to be easily transported and used in even the most confined spaces. CM SMART ID RFID TECHNOLOGY Standard on all U.S. Bandit units. EASY FREE CHAINING Allows for quick take up and positioning of slack chain. Designed not to accidently free chain while under load. 360° ROTATING HANDLE Full rotation of handle allows for versatile rigging options when working in tight spaces. LOW-EFFORT, COMFORT-FIT HANDLE Double reduction gearing provides easy operation with minimal handle effort. Screwed-on comfortable rubber grip for a secure hold in all environments. LOAD SECURITY & EASY INSPECTION Upper and lower hooks feature standard cast safety latches that provide positive and secure load engagement. Hooks are bolted on for easy removal and inspection. MEETS ASME B30.21 POSITIVE LOAD CONTROL Enclosed Weston-type load brake stays clean and dry for positive load positioning. EASY TO POSITION & ATTACH Upper and lower hooks feature extra-wide throat openings to allow for easier attachment to pick points. Hooks swivel 360° for faster positioning. BUILT TO LAST Impact-resistant stamped steel housing withstands repeated rigorous use. CORROSION RESISTANT Standard powder coat finish on housing and zinc plating on major components for extra protection against corrosion in harsh environments. 100% LOAD TESTED ZINC-PLATED CHAIN Protects against corrosion. EASY IDENTIFICATION Each unit has a unique serial number for easy and accurate identification. TRI-POINT HOOK INSPECTION Bandit units feature the Tri-Point Hook Inspection system to help protect operators from unsafe lifting conditions. Hooks have 3 distinct raised points operators can use to measure the hook to detect overload or deformation. (**Not available on 3/4 and 1-1/2 ton U.S. units) OPTIONAL SHIPYARD HOOKS Available on 1-1/2 & 3 ton units. OPTIONAL INTERNAL LOAD LIMITER Allows the handle to rotate freely, preventing the lifting of an overload sufficient to damage the hoist. Bandit units with load limiter feature a black hand wheel for quick and easy on-site identification. OPTIONAL GOLD CHROMATE CHAIN Designed and manufactured in the U.S.A. by Columbus McKinnon. Protects against corrosion. BANDITS SHIP IN 3 DAYS - GUARANTEED 3/4 & 1-1/2 ton units are eligible for our In-Stock Guarantee. FAST & EASY PARTS ACCESS Genuine CM Bandit parts are available in Total Repair Kits and convenient bulk packaging.
Description
The CM® Bandit™ is one of the most compact and durable ratchet lever hoists in the industry. Its lightweight and portable design, easy free-chaining feature and 360° rotating handle make it one of the most versatile hoists on the market today. Now available in 3/4, 11/2, 3 and 6 ton capacities for all of your pulling and lifting needs. Benefits & Features CAPACITIES & LIFT Capacities of 3/4, 1-1/2, 3 & 6 tons. Metric Rated. Standard lifts up to 20 feet. Longer lifts are available. THE WORLD'S FIRST HMI-CERTIFIED RATCHET LEVER HOIST COMPACT & PORTABLE DESIGN Rugged yet lightweight design and construction allow the Bandit to be easily transported and used in even the most confined spaces. CM SMART ID RFID TECHNOLOGY Standard on all U.S. Bandit units. EASY FREE CHAINING Allows for quick take up and positioning of slack chain. Designed not to accidently free chain while under load. 360° ROTATING HANDLE Full rotation of handle allows for versatile rigging options when working in tight spaces. LOW-EFFORT, COMFORT-FIT HANDLE Double reduction gearing provides easy operation with minimal handle effort. Screwed-on comfortable rubber grip for a secure hold in all environments. LOAD SECURITY & EASY INSPECTION Upper and lower hooks feature standard cast safety latches that provide positive and secure load engagement. Hooks are bolted on for easy removal and inspection. MEETS ASME B30.21 POSITIVE LOAD CONTROL Enclosed Weston-type load brake stays clean and dry for positive load positioning. EASY TO POSITION & ATTACH Upper and lower hooks feature extra-wide throat openings to allow for easier attachment to pick points. Hooks swivel 360° for faster positioning. BUILT TO LAST Impact-resistant stamped steel housing withstands repeated rigorous use. CORROSION RESISTANT Standard powder coat finish on housing and zinc plating on major components for extra protection against corrosion in harsh environments. 100% LOAD TESTED ZINC-PLATED CHAIN Protects against corrosion. EASY IDENTIFICATION Each unit has a unique serial number for easy and accurate identification. TRI-POINT HOOK INSPECTION Bandit units feature the Tri-Point Hook Inspection system to help protect operators from unsafe lifting conditions. Hooks have 3 distinct raised points operators can use to measure the hook to detect overload or deformation. (**Not available on 3/4 and 1-1/2 ton U.S. units) OPTIONAL SHIPYARD HOOKS Available on 1-1/2 & 3 ton units. OPTIONAL INTERNAL LOAD LIMITER Allows the handle to rotate freely, preventing the lifting of an overload sufficient to damage the hoist. Bandit units with load limiter feature a black hand wheel for quick and easy on-site identification. OPTIONAL GOLD CHROMATE CHAIN Designed and manufactured in the U.S.A. by Columbus McKinnon. Protects against corrosion. BANDITS SHIP IN 3 DAYS - GUARANTEED 3/4 & 1-1/2 ton units are eligible for our In-Stock Guarantee. FAST & EASY PARTS ACCESS Genuine CM Bandit parts are available in Total Repair Kits and convenient bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Ratchet Lever Hoist Bandit Series
The CM® Bandit™ is one of the most compact and durable ratchet lever hoists in the industry. Its lightweight and portable design, easy free-chaining feature and 360° rotating handle make it one of the most versatile hoists on the market today. Now available in 3/4, 11/2, 3 and 6 ton capacities for all of your pulling and lifting needs. Benefits & Features CAPACITIES & LIFT Capacities of 3/4, 1-1/2, 3 & 6 tons. Metric Rated. Standard lifts up to 20 feet. Longer lifts are available. THE WORLD'S FIRST HMI-CERTIFIED RATCHET LEVER HOIST COMPACT & PORTABLE DESIGN Rugged yet lightweight design and construction allow the Bandit to be easily transported and used in even the most confined spaces. CM SMART ID RFID TECHNOLOGY Standard on all U.S. Bandit units. EASY FREE CHAINING Allows for quick take up and positioning of slack chain. Designed not to accidently free chain while under load. 360° ROTATING HANDLE Full rotation of handle allows for versatile rigging options when working in tight spaces. LOW-EFFORT, COMFORT-FIT HANDLE Double reduction gearing provides easy operation with minimal handle effort. Screwed-on comfortable rubber grip for a secure hold in all environments. LOAD SECURITY & EASY INSPECTION Upper and lower hooks feature standard cast safety latches that provide positive and secure load engagement. Hooks are bolted on for easy removal and inspection. MEETS ASME B30.21 POSITIVE LOAD CONTROL Enclosed Weston-type load brake stays clean and dry for positive load positioning. EASY TO POSITION & ATTACH Upper and lower hooks feature extra-wide throat openings to allow for easier attachment to pick points. Hooks swivel 360° for faster positioning. BUILT TO LAST Impact-resistant stamped steel housing withstands repeated rigorous use. CORROSION RESISTANT Standard powder coat finish on housing and zinc plating on major components for extra protection against corrosion in harsh environments. 100% LOAD TESTED ZINC-PLATED CHAIN Protects against corrosion. EASY IDENTIFICATION Each unit has a unique serial number for easy and accurate identification. TRI-POINT HOOK INSPECTION Bandit units feature the Tri-Point Hook Inspection system to help protect operators from unsafe lifting conditions. Hooks have 3 distinct raised points operators can use to measure the hook to detect overload or deformation. (**Not available on 3/4 and 1-1/2 ton U.S. units) OPTIONAL SHIPYARD HOOKS Available on 1-1/2 & 3 ton units. OPTIONAL INTERNAL LOAD LIMITER Allows the handle to rotate freely, preventing the lifting of an overload sufficient to damage the hoist. Bandit units with load limiter feature a black hand wheel for quick and easy on-site identification. OPTIONAL GOLD CHROMATE CHAIN Designed and manufactured in the U.S.A. by Columbus McKinnon. Protects against corrosion. BANDITS SHIP IN 3 DAYS - GUARANTEED 3/4 & 1-1/2 ton units are eligible for our In-Stock Guarantee. FAST & EASY PARTS ACCESS Genuine CM Bandit parts are available in Total Repair Kits and convenient bulk packaging.

The CM® Bandit™ is one of the most compact and durable ratchet lever hoists in the industry. Its lightweight and portable design, easy free-chaining feature and 360° rotating handle make it one of the most versatile hoists on the market today. Now available in 3/4, 11/2, 3 and 6 ton capacities for all of your pulling and lifting needs.

Benefits & Features

CAPACITIES & LIFT
Capacities of 3/4, 1-1/2, 3 & 6 tons. Metric Rated. Standard lifts up to 20 feet. Longer lifts are available.

THE WORLD'S FIRST HMI-CERTIFIED

RATCHET LEVER HOIST

COMPACT & PORTABLE DESIGN
Rugged yet lightweight design and construction allow the Bandit to be easily transported and used in even the most confined spaces.

CM SMART ID RFID TECHNOLOGY
Standard on all U.S. Bandit units.

EASY FREE CHAINING
Allows for quick take up and positioning of slack chain. Designed not to accidently free chain while under load.

360° ROTATING HANDLE
Full rotation of handle allows for versatile rigging options when working in tight spaces.

LOW-EFFORT, COMFORT-FIT HANDLE
Double reduction gearing provides easy operation with minimal handle effort. Screwed-on comfortable rubber grip for a secure hold in all environments.

LOAD SECURITY & EASY INSPECTION
Upper and lower hooks feature standard cast safety latches that provide positive and secure load engagement. Hooks are bolted on for easy removal and inspection.

MEETS ASME B30.21

POSITIVE LOAD CONTROL
Enclosed Weston-type load brake stays clean and dry for positive load positioning.

EASY TO POSITION & ATTACH
Upper and lower hooks feature extra-wide throat openings to allow for easier attachment to pick points. Hooks swivel 360° for faster positioning.

BUILT TO LAST
Impact-resistant stamped steel housing withstands repeated rigorous use.

CORROSION RESISTANT
Standard powder coat finish on housing and zinc plating on major components for extra protection against corrosion in harsh environments.

100% LOAD TESTED ZINC-PLATED CHAIN
Protects against corrosion.

EASY IDENTIFICATION
Each unit has a unique serial number for easy and accurate identification.

TRI-POINT HOOK INSPECTION
Bandit units feature the Tri-Point Hook Inspection system to help protect operators from unsafe lifting conditions. Hooks have 3 distinct raised points operators can use to measure the hook to detect overload or deformation. (**Not available on 3/4 and 1-1/2 ton U.S. units)

OPTIONAL SHIPYARD HOOKS
Available on 1-1/2 & 3 ton units.

OPTIONAL INTERNAL LOAD LIMITER
Allows the handle to rotate freely, preventing the lifting of an overload sufficient to damage the hoist.

Bandit units with load limiter feature a black hand wheel for quick and easy on-site identification.

OPTIONAL GOLD CHROMATE CHAIN
Designed and manufactured in the U.S.A. by Columbus McKinnon. Protects against corrosion.

BANDITS SHIP IN 3 DAYS - GUARANTEED
3/4 & 1-1/2 ton units are eligible for our In-Stock Guarantee.

FAST & EASY PARTS ACCESS
Genuine CM Bandit parts are available in Total Repair Kits and convenient bulk packaging.

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Bandit Series
Product Name Ratchet Lever Hoist
Mounting Hook
Load Hook Single
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Shaw-Box 800 Series Electric Wire Rope Hoist and Trolley - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Pulling Hoist TIRFOR® WLL ton 1.6 Ton - 501100160000090 - Certex UK
Specs
Unit Weight 30.9 lbs (14.0 kg)
Load Capacity 3527 lbs (1600 kg)
Line Diameter 0.45 inch (12 mm)
View Details
Ultra-low Monorail Hoist - UH 12 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1212.5 lbs (549.9 kg)
View Details
Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details