Columbus McKinnon Corporation Hoists & Rigging Products Air Motor Trolley AMT

Description
Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option. Additional features and benefits include: Variable speeds up to 50 FPM 1/4 to 1 ton and up to 60 FPM 2 and 3 ton. 8-Vane motor provides high torque, smooth starting, and excellent control. Steel frame side plates extend beyond wheels for end stop contact. Sideplates have tapped holes suitable for bracket attachments such as festooning arms or safety lugs. Forged, heat-treated steel, with dual tread for use on Standard or wide flange beams. Wheel bearings are sealed, life-time-lubricated precision ball bearings. Pendant throttle control provides precise, controlled spotting and efficient load handling. Options - Spark resistant models. Rated loads 3/8 - 2 ton. For areas where spark protection is required in hazardous environments. Same features apply to these models with the addition of spark resistant bronze wheels. Air Supply Consumption: 50 SCFM; Pressure: 90 PSI.
Description
Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option. Additional features and benefits include: Variable speeds up to 50 FPM 1/4 to 1 ton and up to 60 FPM 2 and 3 ton. 8-Vane motor provides high torque, smooth starting, and excellent control. Steel frame side plates extend beyond wheels for end stop contact. Sideplates have tapped holes suitable for bracket attachments such as festooning arms or safety lugs. Forged, heat-treated steel, with dual tread for use on Standard or wide flange beams. Wheel bearings are sealed, life-time-lubricated precision ball bearings. Pendant throttle control provides precise, controlled spotting and efficient load handling. Options - Spark resistant models. Rated loads 3/8 - 2 ton. For areas where spark protection is required in hazardous environments. Same features apply to these models with the addition of spark resistant bronze wheels. Air Supply Consumption: 50 SCFM; Pressure: 90 PSI.

Suppliers

Company
Product
Description
Supplier Links
Air Motor Trolley AMT
Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option. Additional features and benefits include: Variable speeds up to 50 FPM 1/4 to 1 ton and up to 60 FPM 2 and 3 ton. 8-Vane motor provides high torque, smooth starting, and excellent control. Steel frame side plates extend beyond wheels for end stop contact. Sideplates have tapped holes suitable for bracket attachments such as festooning arms or safety lugs. Forged, heat-treated steel, with dual tread for use on Standard or wide flange beams. Wheel bearings are sealed, life-time-lubricated precision ball bearings. Pendant throttle control provides precise, controlled spotting and efficient load handling. Options - Spark resistant models. Rated loads 3/8 - 2 ton. For areas where spark protection is required in hazardous environments. Same features apply to these models with the addition of spark resistant bronze wheels. Air Supply Consumption: 50 SCFM; Pressure: 90 PSI.

Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option.

Additional features and benefits include:

  • Variable speeds up to 50 FPM 1/4 to 1 ton and up to 60 FPM 2 and 3 ton.
  • 8-Vane motor provides high torque, smooth starting, and excellent control.
  • Steel frame side plates extend beyond wheels for end stop contact. Sideplates have tapped holes suitable for bracket attachments such as festooning arms or safety lugs.
  • Forged, heat-treated steel, with dual tread for use on Standard or wide flange beams. Wheel bearings are sealed, life-time-lubricated precision ball bearings.
  • Pendant throttle control provides precise, controlled spotting and efficient load handling.
  • Options - Spark resistant models. Rated loads 3/8 - 2 ton. For areas where spark protection is required in hazardous environments. Same features apply to these models with the addition of spark resistant bronze wheels.
  • Air Supply Consumption: 50 SCFM; Pressure: 90 PSI.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Overhead Trolleys
Product Number AMT
Product Name Air Motor Trolley
Type Pneumatic Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Push Trolley WH PT WLL ton 1 - 502500102030630 - Certex UK
Specs
Type Push Trolley
Load Capacity 1.1 tons (1 metric tons)
View Details
Trolley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Push Trolley
View Details
Low Headroom Trolley - PROFI 3 TI / LMF 3.2 t - J.D. Neuhaus
Specs
Type Pneumatic Trolley
Connection Hook
Load Capacity 3.2 tons (2.9 metric tons)
View Details
Geared Trolleys - GT-2 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Geared Trolley
View Details