Duff-Norton Pipe and Coupling 730332C

Description
3/4 RIGHT HAND ROTOR THREAD, 3/4" NPT PORT, 5-1/2" BODY LENGTH, SINGLE FLOW, GENERAL PURPOSE, ROTARY UNION 320 MAX SHAFT RPM, 1500 MAX MACHINE THREAD RPM, 700 MAX PIPE THREAD RPM, 100 MAX AIR PSI, 100 MAX HOT OIL PSI, 150 MAX STEAM PSI, 250 MAX WATER PSI. FREE 2 YEAR RADWELL WARRANTY
Description
3/4 RIGHT HAND ROTOR THREAD, 3/4" NPT PORT, 5-1/2" BODY LENGTH, SINGLE FLOW, GENERAL PURPOSE, ROTARY UNION 320 MAX SHAFT RPM, 1500 MAX MACHINE THREAD RPM, 700 MAX PIPE THREAD RPM, 100 MAX AIR PSI, 100 MAX HOT OIL PSI, 150 MAX STEAM PSI, 250 MAX WATER PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 148423671 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
148423671
Pipe and Coupling 148423671
3/4 RIGHT HAND ROTOR THREAD, 3/4" NPT PORT, 5-1/2" BODY LENGTH, SINGLE FLOW, GENERAL PURPOSE, ROTARY UNION 320 MAX SHAFT RPM, 1500 MAX MACHINE THREAD RPM, 700 MAX PIPE THREAD RPM, 100 MAX AIR PSI, 100 MAX HOT OIL PSI, 150 MAX STEAM PSI, 250 MAX WATER PSI. FREE 2 YEAR RADWELL WARRANTY

3/4 RIGHT HAND ROTOR THREAD, 3/4" NPT PORT, 5-1/2" BODY LENGTH, SINGLE FLOW, GENERAL PURPOSE, ROTARY UNION 320 MAX SHAFT RPM, 1500 MAX MACHINE THREAD RPM, 700 MAX PIPE THREAD RPM, 100 MAX AIR PSI, 100 MAX HOT OIL PSI, 150 MAX STEAM PSI, 250 MAX WATER PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 148423671
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CQ-3/4-22-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 6 & 4mm. - S51CAYM040060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details