The Columbia M Series LVDT's are specially designed for applications demanding the highest levels of reliability while performing in the rugged environments that are characteristic of military programs and industrial construction equipment. These transducers consist of a coil assembly potted and mechanically swaged into a 3/8" diameter housing with a separate moveable core. The small size and low mass of the moveable core permits its use on small, high-speed mechanisms and in sensitive, low-displacement applications. Linear motions over the ranges of +0.005" to +0.150" are translated into precise proportional voltage levels for purposes of measurement and control.
Features
Columbia Research Labs, Inc. | |
---|---|
Product Category | Linear Position Sensors |
Product Number | M050-SxRC |
Product Name | L.V.D.T. Miniature Size - A/C Operation |
Sensor Technology | LVDT Linear Position Sensor |