Columbia Research Labs, Inc. L.V.D.T. Displacement Transducers - DC Operation DDCP-0500-030

Description
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body. Features Displacement Ranges +0.10" to +1.00" Cable or Connector Options Choice of Temperature Ranges DC Operation +12 or +28 VDC
Datasheet
Description
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body. Features Displacement Ranges +0.10" to +1.00" Cable or Connector Options Choice of Temperature Ranges DC Operation +12 or +28 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L.V.D.T. Displacement Transducers - DC Operation - DDCP-0500-030 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
L.V.D.T. Displacement Transducers - DC Operation
DDCP-0500-030
L.V.D.T. Displacement Transducers - DC Operation DDCP-0500-030
The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body. Features Displacement Ranges +0.10" to +1.00" Cable or Connector Options Choice of Temperature Ranges DC Operation +12 or +28 VDC

The Columbia DDCP Series transducers are completely self-contained displacement measurement systems that operate from a low voltage DC power supply or battery. They permit highly accurate readout and recording of an output signal directly without auxiliary signal conditioning electronics. These sensors combine a unique linear differential transformer sensing system with a miniature solid-state oscillator / demodulator and amplifier in a compact design. The precisely calibrated scale factor provides an accurate, low impedance voltage output which is directly proportional to the linear movement of the shaft assembly relative to the transducer body.

Features

  • Displacement Ranges +0.10" to +1.00"
  • Cable or Connector Options
  • Choice of Temperature Ranges
  • DC Operation +12 or +28 VDC
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Linear Position Sensors
Product Number DDCP-0500-030
Product Name L.V.D.T. Displacement Transducers - DC Operation
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Tooth Sensor 4V-24V, Sip-4; Hall Effect Type Allegro Microsystems - 12X7869 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC200C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Inductive Sensor - 2496073 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details