Columbia Research Labs, Inc. Solid State Loop-Powered Vibration and Temperature Sensors 972-V2-H2

Description
The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing accurate level monitoring and with support alarm and machinery shutdown capabilities. The vibration level output indicates either Velocity or peak Acceleration with factory set ranges of 0-1, 0-2, and 0-5 inches/sec and 0-10, 0-20, and 0-50Gs pk respectively. The frequency response range is from 5 to 2000Hz and ±5% accuracy is maintained over an operating temperature range of from 0 to 100 degrees C. The sensor is offered in two case styles, both of which are case isolated with outputs accessible via standard 4 pin connectors. The Model 972-H1 is mounted with an integral ¼-28-socket head cap screw which allows the case to be rotated to any 360 degree position prior to lockdown. The 972-H2 is mounted with a removable ¼-28 base mounting stud. Consult the factory for customized versions of these sensors. Features Monitor & Trend Machinery Performance Two 4-20mA Signal Outputs, Vibration Level and Temperature Six Standard Ranges Electrically Isolated Reverse Polarity Protection Choice of Two Case Designs & Mounting Configurations
Datasheet
Description
The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing accurate level monitoring and with support alarm and machinery shutdown capabilities. The vibration level output indicates either Velocity or peak Acceleration with factory set ranges of 0-1, 0-2, and 0-5 inches/sec and 0-10, 0-20, and 0-50Gs pk respectively. The frequency response range is from 5 to 2000Hz and ±5% accuracy is maintained over an operating temperature range of from 0 to 100 degrees C. The sensor is offered in two case styles, both of which are case isolated with outputs accessible via standard 4 pin connectors. The Model 972-H1 is mounted with an integral ¼-28-socket head cap screw which allows the case to be rotated to any 360 degree position prior to lockdown. The 972-H2 is mounted with a removable ¼-28 base mounting stud. Consult the factory for customized versions of these sensors. Features Monitor & Trend Machinery Performance Two 4-20mA Signal Outputs, Vibration Level and Temperature Six Standard Ranges Electrically Isolated Reverse Polarity Protection Choice of Two Case Designs & Mounting Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Loop-Powered Vibration and Temperature Sensors - 972-V2-H2 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Solid State Loop-Powered Vibration and Temperature Sensors
972-V2-H2
Solid State Loop-Powered Vibration and Temperature Sensors 972-V2-H2
The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing accurate level monitoring and with support alarm and machinery shutdown capabilities. The vibration level output indicates either Velocity or peak Acceleration with factory set ranges of 0-1, 0-2, and 0-5 inches/sec and 0-10, 0-20, and 0-50Gs pk respectively. The frequency response range is from 5 to 2000Hz and ±5% accuracy is maintained over an operating temperature range of from 0 to 100 degrees C. The sensor is offered in two case styles, both of which are case isolated with outputs accessible via standard 4 pin connectors. The Model 972-H1 is mounted with an integral ¼-28-socket head cap screw which allows the case to be rotated to any 360 degree position prior to lockdown. The 972-H2 is mounted with a removable ¼-28 base mounting stud. Consult the factory for customized versions of these sensors. Features Monitor & Trend Machinery Performance Two 4-20mA Signal Outputs, Vibration Level and Temperature Six Standard Ranges Electrically Isolated Reverse Polarity Protection Choice of Two Case Designs & Mounting Configurations

The Model 972 Solid State Loop-Powered Vibration and Temperature Sensors are specifically designed for industrial machinery monitoring. The Sensor continuously measures both vibration level and temperature, key machinery health parameters, and transmit the data directly into a PLC, providing accurate level monitoring and with support alarm and machinery shutdown capabilities.

The vibration level output indicates either Velocity or peak Acceleration with factory set ranges of 0-1, 0-2, and 0-5 inches/sec and 0-10, 0-20, and 0-50Gs pk respectively. The frequency response range is from 5 to 2000Hz and ±5% accuracy is maintained over an operating temperature range of from 0 to 100 degrees C.

The sensor is offered in two case styles, both of which are case isolated with outputs accessible via standard 4 pin connectors. The Model 972-H1 is mounted with an integral ¼-28-socket head cap screw which allows the case to be rotated to any 360 degree position prior to lockdown. The 972-H2 is mounted with a removable ¼-28 base mounting stud. Consult the factory for customized versions of these sensors.

Features

  • Monitor & Trend Machinery Performance
  • Two 4-20mA Signal Outputs, Vibration Level and Temperature
  • Six Standard Ranges
  • Electrically Isolated
  • Reverse Polarity Protection
  • Choice of Two Case Designs & Mounting Configurations
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Vibration Sensors
Product Number 972-V2-H2
Product Name Solid State Loop-Powered Vibration and Temperature Sensors
Measurement Axes Single
Device Category Transmitter
Sensor Outputs Velocity; Temperature
Sensor Mounting Stud/Bolt
Sensor Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Mechanically & Electrically Filtered Triaxial Accelerometer - 3603A1T - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details