H47SGFS150 -- PLASTIC CASTER
Colson Caster Corporation
Plastic Caster
H47SGFS150
Suppliers
Plastic Caster
H47SGFS150
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H47SGFS150 |
|
Product Name
|
Plastic Caster |
|
Caster Type
|
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster (optional feature)
|
|
Wheel Type
|
Santoprene Rubber
|
|
Features
|
Brake; Swivel Lock
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
270 lbs (122 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details