7.12608.669.7 -- 7 SERIES
Colson Caster Corporation
7 Series
7.12608.669.7
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
7.12608.669.7 |
|
Product Name
|
7 Series |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Moldon Rubber (Cast Iron Core)
|
|
Maximum Load
|
950 lbs (431 kg)
|
|
Wheel Diameter
|
12 inch (305 mm)
|
|
Wheel Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Brake; Threaded Stem
Maximum Load
110 lbs (50 kg)
View Details
Maximum Load
386 lbs (175 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.34 inch (34 mm)
View Details