5.04208.649.7 -- 5 SERIES
Colson Caster Corporation
5 Series
5.04208.649.7
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
5.04208.649.7 |
|
Product Name
|
5 Series |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Moldon Rubber (Cast iron core)
|
|
Specialty Applications
|
Food Service
|
|
Maximum Load
|
325 lbs (147 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
331 lbs (150 kg)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details