| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 4.05109.839 |
| Product Name | 4 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; Polyolefin |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 650 lbs (295 kg) |