| Colson Caster Corporation | Colson Caster Corporation | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 2.05256.445 | 2.05256.445 |
| Product Name | 2 Series | 2 Series |
| Caster Type | Swivel Plate Caster | Swivel Plate Caster |
| Wheel Type | Performa Rubber (Flat tread) | Performa Rubber (Conductive Flat) |
| Features | Brake (optional feature) | Brake (optional feature) |
| Specialty Applications | Food Service; Medical | Food Service; Medical |
| Maximum Load | 325 lbs (147 kg) | 250 lbs (113 kg) |