| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.04270.95 |
| Product Name | 2 Series |
| Caster Type | Stem Caster |
| Wheel Type | Poly/Plastic; Polyurethane HI-TECH |
| Features | Brake (optional feature); Square Stem |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 275 lbs (125 kg) |