| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 2.04208.441 |
| Product Name | 2 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Performa Rubber (Flat tread) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 300 lbs (136 kg) |
| Wheel Diameter | 4 inch (102 mm) |