| Colson Caster Corporation | Colson Caster Corporation | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 2.03208.565 | 2.03208.565 |
| Product Name | 2 Series | 2 Series |
| Caster Type | Rigid Plate Caster | Rigid Plate Caster |
| Wheel Type | Performa Rubber (Round tread) | Performa Rubber (Conductive Round) |
| Features | Half Round Tread | Half Round Tread |
| Specialty Applications | Food Service; Medical | Food Service; Medical |
| Maximum Load | 210 lbs (95.24 kg) | 210 lbs (95.24 kg) |