Collars & Couplings, Inc. Collar; Two-Piece, Clamp-Style CTC-112SS

Description
Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail. . N/A
Description
Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail. . N/A

Suppliers

Company
Product
Description
Supplier Links
Collar; Two-Piece, Clamp-Style - CTC-112SS - Reid Supply
Norton Shores, MI, United States
Collar; Two-Piece, Clamp-Style
CTC-112SS
Collar; Two-Piece, Clamp-Style CTC-112SS
Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail. . N/A

Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or even a support rail.


. N/A

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shaft Collars
Product Number CTC-112SS
Product Name Collar; Two-Piece, Clamp-Style
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
0.375
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.38 inch (9.5 mm)
View Details