Collars & Couplings, Inc. Rigid Coupling CC-105

Description
Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . CC-105
Description
Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . CC-105

Suppliers

Company
Product
Description
Supplier Links
Rigid Coupling - CC-105 - Reid Supply
Norton Shores, MI, United States
Rigid Coupling
CC-105
Rigid Coupling CC-105
Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . CC-105

Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening.


. CC-105

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rigid Couplings
Product Number CC-105
Product Name Rigid Coupling
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
Coupling piece - KSG-M12X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.9633 lbs (0.4369 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details