ESAB Welding and Cutting Products OXWELD® Oxygen Lance Shut-off Valve V-24

Description
The V-24 Oxygen Lance Valve is a lever-operated valve for dependable ease-on and quick shut-off valve for oxygen. Features Reliable lancing for steel mill, foundry, production, and scrapping applications Lever-operated valve for dependable ease-on and quick shut-off of oxygen Quick connect pipe chuck grips pipe firmly Neoprene seals prevent leakage around lance pipe Compact and durable Uses schedule 40 black iron pipe
Description
The V-24 Oxygen Lance Valve is a lever-operated valve for dependable ease-on and quick shut-off valve for oxygen. Features Reliable lancing for steel mill, foundry, production, and scrapping applications Lever-operated valve for dependable ease-on and quick shut-off of oxygen Quick connect pipe chuck grips pipe firmly Neoprene seals prevent leakage around lance pipe Compact and durable Uses schedule 40 black iron pipe

Suppliers

Company
Product
Description
Supplier Links
OXWELD® Oxygen Lance Shut-off Valve - V-24 - ESAB Welding and Cutting Products
Florence, SC, USA
OXWELD® Oxygen Lance Shut-off Valve
V-24
OXWELD® Oxygen Lance Shut-off Valve V-24
The V-24 Oxygen Lance Valve is a lever-operated valve for dependable ease-on and quick shut-off valve for oxygen. Features Reliable lancing for steel mill, foundry, production, and scrapping applications Lever-operated valve for dependable ease-on and quick shut-off of oxygen Quick connect pipe chuck grips pipe firmly Neoprene seals prevent leakage around lance pipe Compact and durable Uses schedule 40 black iron pipe

The V-24 Oxygen Lance Valve is a lever-operated valve for dependable ease-on and quick shut-off valve for oxygen.

Features

  • Reliable lancing for steel mill, foundry, production, and scrapping applications
  • Lever-operated valve for dependable ease-on and quick shut-off of oxygen
  • Quick connect pipe chuck grips pipe firmly
  • Neoprene seals prevent leakage around lance pipe
  • Compact and durable
  • Uses schedule 40 black iron pipe
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Industrial Valves
Product Number V-24
Product Name OXWELD® Oxygen Lance Shut-off Valve
Valve Type Shut Off
Media Gas; Oxygen
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Maximum Pressure 40.00 to 100.00 psi (28.15 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pneumatic Function Fittings - 1366489 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Brass / Bronze; Brass
Media Air
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details