ESAB Welding and Cutting Products Mild Steel & Low Alloy Submerged Arc Wires/Fluxes OK Flux 350

Description
Features OK Flux 350 is an active bonded flux for making butt and fillet welds in carbon steel plate up to 1" (25 mm) thick. It produces a smooth weld surface with uniform edges. The slag is generally free peeling. Its performance is very good even when the plate surface is covered with rust and mill scale. OK Flux 350 is suitable for use with AC or DC power in single or multiwire applications. It is recommended for butt welding of thin wall pressure vessels, rail cars, and structural steel plate. It is used for fillet welding in shipbuilding, pressure vessel, and structural applications. OK Flux 350 also is widely used as a backing flux in one sided welding. It provides good performance at currents up to 1100 amps. Industries Pressure Vessels Railcars Ship/Barge Building Tank and Vessel Fabrication Welding Process Welding-SAW - Submerged Arc Welding
Description
Features OK Flux 350 is an active bonded flux for making butt and fillet welds in carbon steel plate up to 1" (25 mm) thick. It produces a smooth weld surface with uniform edges. The slag is generally free peeling. Its performance is very good even when the plate surface is covered with rust and mill scale. OK Flux 350 is suitable for use with AC or DC power in single or multiwire applications. It is recommended for butt welding of thin wall pressure vessels, rail cars, and structural steel plate. It is used for fillet welding in shipbuilding, pressure vessel, and structural applications. OK Flux 350 also is widely used as a backing flux in one sided welding. It provides good performance at currents up to 1100 amps. Industries Pressure Vessels Railcars Ship/Barge Building Tank and Vessel Fabrication Welding Process Welding-SAW - Submerged Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes - OK Flux 350 - ESAB Welding and Cutting Products
Florence, SC, USA
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
OK Flux 350
Mild Steel & Low Alloy Submerged Arc Wires/Fluxes OK Flux 350
Features OK Flux 350 is an active bonded flux for making butt and fillet welds in carbon steel plate up to 1" (25 mm) thick. It produces a smooth weld surface with uniform edges. The slag is generally free peeling. Its performance is very good even when the plate surface is covered with rust and mill scale. OK Flux 350 is suitable for use with AC or DC power in single or multiwire applications. It is recommended for butt welding of thin wall pressure vessels, rail cars, and structural steel plate. It is used for fillet welding in shipbuilding, pressure vessel, and structural applications. OK Flux 350 also is widely used as a backing flux in one sided welding. It provides good performance at currents up to 1100 amps. Industries Pressure Vessels Railcars Ship/Barge Building Tank and Vessel Fabrication Welding Process Welding-SAW - Submerged Arc Welding

Features

  • OK Flux 350 is an active bonded flux for making butt and fillet welds in carbon steel plate up to 1" (25 mm) thick. It produces a smooth weld surface with uniform edges. The slag is generally free peeling. Its performance is very good even when the plate surface is covered with rust and mill scale. OK Flux 350 is suitable for use with AC or DC power in single or multiwire applications. It is recommended for butt welding of thin wall pressure vessels, rail cars, and structural steel plate. It is used for fillet welding in shipbuilding, pressure vessel, and structural applications. OK Flux 350 also is widely used as a backing flux in one sided welding. It provides good performance at currents up to 1100 amps.

Industries

  • Pressure Vessels
  • Railcars
  • Ship/Barge Building
  • Tank and Vessel Fabrication

Welding Process

  • Welding-SAW - Submerged Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number OK Flux 350
Product Name Mild Steel & Low Alloy Submerged Arc Wires/Fluxes
Joining Process / Product Form Powder
Tensile Strength (UTS) 79770 psi (56141 m H2O)
Yield Strength (YS) 65992 psi (46444 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Preforms - AccuFlux ® Preforms: ALPHA ® AccuFlux ® BTC-578 - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 8007664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0398 inch (1.01 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details
EFD Solder Paste -  - Nordson EFD
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Approvals / Conformance ISO9001
View Details