ESAB Welding and Cutting Products Welding Filler Metal/Electrodes OK Autrod 309LSi

Description
Features OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular corrosion. The alloy is widely used in the chemical and food processing industries as well as for pipes, tubes and boilers. For joining of stainless steels of 18% Cr - 8% Ni-type with low carbon content and Nb-stabilized steels of the same type if the service temperature will not exceed 6500C. OK Tigrod 308L can also be used for welding of Cr-steels except in sulphur rich environments. Industries Chemical Industry Food and Beverage Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )
Description
Features OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular corrosion. The alloy is widely used in the chemical and food processing industries as well as for pipes, tubes and boilers. For joining of stainless steels of 18% Cr - 8% Ni-type with low carbon content and Nb-stabilized steels of the same type if the service temperature will not exceed 6500C. OK Tigrod 308L can also be used for welding of Cr-steels except in sulphur rich environments. Industries Chemical Industry Food and Beverage Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )

Suppliers

Company
Product
Description
Supplier Links
Welding Filler Metal/Electrodes - OK Autrod 309LSi - ESAB Welding and Cutting Products
Florence, SC, USA
Welding Filler Metal/Electrodes
OK Autrod 309LSi
Welding Filler Metal/Electrodes OK Autrod 309LSi
Features OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular corrosion. The alloy is widely used in the chemical and food processing industries as well as for pipes, tubes and boilers. For joining of stainless steels of 18% Cr - 8% Ni-type with low carbon content and Nb-stabilized steels of the same type if the service temperature will not exceed 6500C. OK Tigrod 308L can also be used for welding of Cr-steels except in sulphur rich environments. Industries Chemical Industry Food and Beverage Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )

Features

  • OK Tigrod 308L has a good general corrosion resistance. It also has a low carbon content which makes this alloy particularly recommended where there is a risk of intergranular corrosion. The alloy is widely used in the chemical and food processing industries as well as for pipes, tubes and boilers.
  • For joining of stainless steels of 18% Cr - 8% Ni-type with low carbon content and Nb-stabilized steels of the same type if the service temperature will not exceed 6500C.
  • OK Tigrod 308L can also be used for welding of Cr-steels except in sulphur rich environments.

Industries

  • Chemical Industry
  • Food and Beverage
  • Process

Welding Process

  • Welding-GTAW (TIG - Tungsten Inert Gas )
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number OK Autrod 309LSi
Product Name Welding Filler Metal/Electrodes
Joining Process / Product Form Solid wire or rod; MIG Spool (GMAW)
Tensile Strength (UTS) 87022 psi (61244 m H2O)
Yield Strength (YS) 63816 psi (44913 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2013550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Cored Solder Wire for Electronics - ALPHA ® Fluitin 1532 Cored Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
View Details
Aerospace Alloy - AMS 4233 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0300 to 0.1250 inch (0.7620 to 3.17 mm)
Nominal Composition .7Ag-4.5Cu-.25Mg-.3Mn-.25Ti-BalanceAl
View Details
Mild Steel Electrodes - S114881-031 - Hobart Brothers, an ITW Company
Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Diameter / Thickness 0.2500 inch (6.35 mm)
Welding Filler Types Carbon Steel
View Details