ESAB Welding and Cutting Products Dual Shield Mild Steel Flux Cored Wires Dual Shield T-5

Description
Features Dual Shield T-5 is a basic slag flux cored wire that produces crack resistant, highly ductile weld deposits. The small diameter wires, such as .045 & 1/16" diameters can be used out-of-position. The arc characteristics are globular but can be improved with the use of argon mixes. Dual Shield T-5 is recommended for medium to heavy fabrication of many mild steels where superior toughness and crack resistance are required. It is a good choice for mild steel or when being joined to quenched and tempered low alloy high strength steels. The weld metal analysis is similar to an E7018 or E7018-1 low hydrogen electrode. Industries Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Dual Shield T-5 is a basic slag flux cored wire that produces crack resistant, highly ductile weld deposits. The small diameter wires, such as .045 & 1/16" diameters can be used out-of-position. The arc characteristics are globular but can be improved with the use of argon mixes. Dual Shield T-5 is recommended for medium to heavy fabrication of many mild steels where superior toughness and crack resistance are required. It is a good choice for mild steel or when being joined to quenched and tempered low alloy high strength steels. The weld metal analysis is similar to an E7018 or E7018-1 low hydrogen electrode. Industries Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Dual Shield Mild Steel Flux Cored Wires - Dual Shield T-5 - ESAB Welding and Cutting Products
Florence, SC, USA
Dual Shield Mild Steel Flux Cored Wires
Dual Shield T-5
Dual Shield Mild Steel Flux Cored Wires Dual Shield T-5
Features Dual Shield T-5 is a basic slag flux cored wire that produces crack resistant, highly ductile weld deposits. The small diameter wires, such as .045 & 1/16" diameters can be used out-of-position. The arc characteristics are globular but can be improved with the use of argon mixes. Dual Shield T-5 is recommended for medium to heavy fabrication of many mild steels where superior toughness and crack resistance are required. It is a good choice for mild steel or when being joined to quenched and tempered low alloy high strength steels. The weld metal analysis is similar to an E7018 or E7018-1 low hydrogen electrode. Industries Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Dual Shield T-5 is a basic slag flux cored wire that produces crack resistant, highly ductile weld deposits. The small diameter wires, such as .045 & 1/16" diameters can be used out-of-position. The arc characteristics are globular but can be improved with the use of argon mixes. Dual Shield T-5 is recommended for medium to heavy fabrication of many mild steels where superior toughness and crack resistance are required. It is a good choice for mild steel or when being joined to quenched and tempered low alloy high strength steels. The weld metal analysis is similar to an E7018 or E7018-1 low hydrogen electrode.

Industries

  • Civil Construction
  • Industrial and General Fabrication
  • Mobile Equipment
  • Railcars

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Dual Shield T-5
Product Name Dual Shield Mild Steel Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 81221 psi (57161 m H2O)
Yield Strength (YS) 66717 psi (46954 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Silver Sintering Package Attach for Semiconductor Power Modules - ALPHA ® Argomax ® 2141 Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Solder - 1796679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
EFD Solder Paste -  - Nordson EFD
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
Approvals / Conformance ISO9001
View Details
Washington Alloy Co.
View Details