ESAB Welding and Cutting Products Dual Shield Low Alloy Flux Cored Wires Dual Shield T-115

Description
Features Dual Shield T-115 is a basic slag flux cored electrode designed for applications requiring a high strength weld deposit. Dual Shield T-115 produces weld deposits which are resistant to cracking in heavy sections or under high restraint. It has good usability with a minimum amount of spatter and easy slag removal. It can be used for welding steels such as: T-1, HY-80, HY-90, N-A-XTRA 90, 100 and 110, and the SSS 100 series. The weld metal analysis is similar to an E11018-M low hydrogen electrode. A 100% CO2 shielding gas is recommended for the 3/32" (2.4) size and a 75% Ar / 25% CO2 gas for the .045 " (1.2) and 1/16" (1.6) sizes. Industries Industrial and General Fabrication Mobile Equipment Welding Process Welding-FCAW - Flux Core Arc Welding
Description
Features Dual Shield T-115 is a basic slag flux cored electrode designed for applications requiring a high strength weld deposit. Dual Shield T-115 produces weld deposits which are resistant to cracking in heavy sections or under high restraint. It has good usability with a minimum amount of spatter and easy slag removal. It can be used for welding steels such as: T-1, HY-80, HY-90, N-A-XTRA 90, 100 and 110, and the SSS 100 series. The weld metal analysis is similar to an E11018-M low hydrogen electrode. A 100% CO2 shielding gas is recommended for the 3/32" (2.4) size and a 75% Ar / 25% CO2 gas for the .045 " (1.2) and 1/16" (1.6) sizes. Industries Industrial and General Fabrication Mobile Equipment Welding Process Welding-FCAW - Flux Core Arc Welding

Suppliers

Company
Product
Description
Supplier Links
Dual Shield Low Alloy Flux Cored Wires - Dual Shield T-115 - ESAB Welding and Cutting Products
Florence, SC, USA
Dual Shield Low Alloy Flux Cored Wires
Dual Shield T-115
Dual Shield Low Alloy Flux Cored Wires Dual Shield T-115
Features Dual Shield T-115 is a basic slag flux cored electrode designed for applications requiring a high strength weld deposit. Dual Shield T-115 produces weld deposits which are resistant to cracking in heavy sections or under high restraint. It has good usability with a minimum amount of spatter and easy slag removal. It can be used for welding steels such as: T-1, HY-80, HY-90, N-A-XTRA 90, 100 and 110, and the SSS 100 series. The weld metal analysis is similar to an E11018-M low hydrogen electrode. A 100% CO2 shielding gas is recommended for the 3/32" (2.4) size and a 75% Ar / 25% CO2 gas for the .045 " (1.2) and 1/16" (1.6) sizes. Industries Industrial and General Fabrication Mobile Equipment Welding Process Welding-FCAW - Flux Core Arc Welding

Features

  • Dual Shield T-115 is a basic slag flux cored electrode designed for applications requiring a high strength weld deposit. Dual Shield T-115 produces weld deposits which are resistant to cracking in heavy sections or under high restraint. It has good usability with a minimum amount of spatter and easy slag removal. It can be used for welding steels such as: T-1, HY-80, HY-90, N-A-XTRA 90, 100 and 110, and the SSS 100 series. The weld metal analysis is similar to an E11018-M low hydrogen electrode. A 100% CO2 shielding gas is recommended for the 3/32" (2.4) size and a 75% Ar / 25% CO2 gas for the .045 " (1.2) and 1/16" (1.6) sizes.

Industries

  • Industrial and General Fabrication
  • Mobile Equipment

Welding Process

  • Welding-FCAW - Flux Core Arc Welding
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Filler Alloys and Consumables
Product Number Dual Shield T-115
Product Name Dual Shield Low Alloy Flux Cored Wires
Joining Process / Product Form Flux Cored Wire
Tensile Strength (UTS) 118930 psi (83701 m H2O)
Yield Strength (YS) 104427 psi (73493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1796673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0472 inch (1.2 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Cored Solder Wire for Electronics - ALPHA ® Telecore Plus Cored Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
View Details
HOLTITE GREY SOLDER - 4508A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Applications / Materials Joined Aluminum
Joining Process / Product Form SUPER FINE 100 MESH & DOWN
Braze Alloy Holtite Alloys, Miter-Al Braze Alloys and Proprietary Alloys
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details