ESAB Welding and Cutting Products Gear Box 560951269

Description
GEARBOX MOTOR, 24 V, 19.7:1, FOR ESAB WELDING MACHINE. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX MOTOR, 24 V, 19.7:1, FOR ESAB WELDING MACHINE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 224096018 - Radwell International
Willingboro, NJ, United States
Gear Box
224096018
Gear Box 224096018
GEARBOX MOTOR, 24 V, 19.7:1, FOR ESAB WELDING MACHINE. FREE 2 YEAR RADWELL WARRANTY

GEARBOX MOTOR, 24 V, 19.7:1, FOR ESAB WELDING MACHINE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 224096018
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details
LIW 240:1 Composite - LIW-240B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details