Connector Type A:-; Connector Type B:-; Cable Length - Metric:1.82m; Current Rating:-; Voltage Rating:-; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:6ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 05H7238 |
| Product Name | Connector Type A Woods Industries |
| Cord Length | 71.65 inch (1820 mm) |
IEC/UL 62368-1
PVC, black