Woods Home Products 50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries 2884

Description
50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:50ft
Description
50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:50ft

Suppliers

Company
Product
Description
Supplier Links
50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries - 05H7807 - Newark, An Avnet Company
Chicago, IL, United States
50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries
05H7807
50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries 05H7807
50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:50ft

50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:50ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05H7807
Product Name 50 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6400A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details