Woods Home Products 25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries 2883

Description
25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:25ft
Description
25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:25ft

Suppliers

Company
Product
Description
Supplier Links
25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries - 50B5178 - Newark, An Avnet Company
Chicago, IL, United States
25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries
50B5178
25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries 50B5178
25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:25ft

25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:-; Voltage Rating:-; Jacket Color:Yellow; Product Range:-; Cable Length - Imperial:25ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50B5178
Product Name 25 Ft Yellow Jacket 12/3 Contractor Grade Cord; Connector Type A Woods Industries
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 817104-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details