EXTENSION CORD NEMA5-15P/R 100FT 13A RED; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Red; Product Range:-; Cable Length:100ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 62M3354 |
| Product Name | Extension Cord Nema5-15P/r 100Ft 13A Red; Connector Type A Coleman Cable Systems |
| Approvals | RoHS |