13 Ft Slimline Household Cord 16/3; Connector Type A:-; Connector Type B:-; Cable Length - Metric:3.96m; Current Rating:-; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:13ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 05H7649 |
| Product Name | 13 Ft Slimline Household Cord 16/3; Connector Type A Woods Industries |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black